EN
  • EN
  • DE

PI3B16209A

Part No PI3B16209A
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 18BIT BUS EXCHANGE SW 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 274285-PI3B16209A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3B16209A CAD Model

Description

The PI3B16209A from Diodes Incorporated is a high-performance, 16-bit to 8-bit multiplexer/demultiplexer bus switch designed with precision to cater to the needs of high-speed data transfer systems. This advanced IC is an ideal solution for applications requiring efficient routing of digital signals, offering a seamless interface between different bus standards in a variety of electronic devices.

Key Features

  • High Bandwidth: The PI3B16209A boasts a bandwidth of 500MHz, ensuring high-speed data transmission without bottlenecks, making it suitable for the most demanding applications.
  • Low On-Resistance: With a typical on-resistance of 5 ohms, this switch ensures minimal signal distortion and power loss, providing a reliable and efficient signal routing solution.
  • Bi-Directional Switch: This component can operate as both a multiplexer and a demultiplexer, adding to its versatility in various circuit configurations.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 2.3V to 3.6V, accommodating various logic levels and making it compatible with multiple power supply standards.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3B16209A has a low quiescent current, contributing to energy savings in the overall system design.

Applications

The PI3B16209A is suitable for a wide range of applications, including but not limited to:

  • Data communication systems
  • Signal gating
  • Function switching in servers and routers
  • Hot-swapping and hot-docking operations
  • Peripheral sharing

Quality and Reliability

Diodes Incorporated ensures that the PI3B16209A meets the highest quality and reliability standards. The product is rigorously tested and is compliant with industry standards, ensuring long-term performance in a range of environmental conditions. With its robust design, the PI3B16209A is a trusted choice for designers looking to incorporate a reliable bus switch into their electronic systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess