EN
  • EN
  • DE

PI2PCIE412-DZHE

Part No PI2PCIE412-DZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX QUAD 8:16 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Applications PCIe
Number of Channels 4
Single Supply Voltage (V+) 1.5 V to 2 V
-3db Bandwidth 1.4GHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 120075-PI2PCIE412-DZHE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 41
Ultra Librarian 3D Model Ultra Librarian PI2PCIE412-DZHE CAD Model

Description

Product Overview: PI2PCIE412-DZHE by Diodes Incorporated

The PI2PCIE412-DZHE is a high-performance, low-power PCIe 2.0 packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically engineered to meet the needs of the expanding PCIe ecosystem, providing a seamless and efficient interface for a variety of applications.

Key Features

  • PCI Express Base Specification 2.0: The PI2PCIE412-DZHE complies with the PCIe 2.0 standard, ensuring compatibility with a wide range of devices and systems.
  • Low-Power Operation: Designed with power efficiency in mind, this packet switch minimizes power consumption, making it ideal for energy-sensitive applications.
  • High-Performance Switching: The device offers high-speed packet switching capabilities, which is crucial for applications that require fast data transfer rates and low latency.
  • Port Configuration Flexibility: It allows for versatile port configurations, enabling users to optimize their systems based on specific connectivity requirements.
  • Advanced Error Handling: The PI2PCIE412-DZHE is equipped with robust error handling features to maintain data integrity and reliable operation.
  • Hot-Plug Support: This packet switch supports hot-plugging, allowing devices to be connected or disconnected without the need to power down the system.

Applications

The PI2PCIE412-DZHE is suited for a broad range of applications, including but not limited to:

  • Embedded Systems
  • Server and Workstation Applications
  • Data Storage and Retrieval Systems
  • Networking Equipment
  • Consumer Electronics

With its cutting-edge technology and adherence to industry standards, the PI2PCIE412-DZHE from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and efficiency of their PCIe-based systems. Whether for industrial or commercial use, this packet switch stands out with its robust feature set and reliable performance.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9261 $59.5566
15+ $8.1451 $122.1765
22+ $7.8898 $173.5756
31+ $7.6357 $236.7067
40+ $7.3816 $295.2640
53+ $6.6182 $350.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess