EN
  • EN
  • DE

PI2DBS212ZHE

Part No PI2DBS212ZHE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2X2 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications Telecommunications
Number of Channels 2
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.2 V to 1.8 V
-3db Bandwidth 2GHz
Features SATA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN-EP (3.5x5.5)
Win Source Part Number 026700-PI2DBS212ZHE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2DBS212ZHE CAD Model

Description

The PI2DBS212ZHE is a high-performance, passive switch from Diodes Incorporated, designed to provide a versatile and efficient solution for signal switching applications. This product is part of Diodes Incorporated's extensive range of switch ICs, known for their reliability and innovative features.

Key Features

  • Broadband Frequency Range: The PI2DBS212ZHE supports a wide frequency range, making it suitable for various applications, including high-speed data, video, and audio signal routing.
  • Low Insertion Loss: This switch boasts a low insertion loss, ensuring minimal signal degradation during switching operations, which is critical for maintaining signal integrity in high-performance systems.
  • High Isolation: The device provides high isolation between ports, reducing crosstalk and improving overall system performance.
  • Fast Switching Speed: With its rapid switching capabilities, the PI2DBS212ZHE can handle high-speed signal transitions with ease, making it ideal for applications that require quick response times.
  • Low Power Consumption: Designed with power efficiency in mind, this switch operates with minimal power consumption, contributing to energy savings and extended battery life in portable applications.
  • Compact Packaging: The switch comes in a small outline package, which is perfect for space-constrained applications while providing robust performance.

Applications

The PI2DBS212ZHE is a versatile component that can be used in a variety of electronic devices and systems. Its applications span across:

  • Mobile Devices
  • Computing Platforms
  • Networking Equipment
  • Consumer Electronics
  • High-Speed Data Interfaces

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI2DBS212ZHE is manufactured with rigorous quality control processes, ensuring that it meets the high standards expected by the electronics industry. With its robust design and proven reliability, this switch is an excellent choice for designers looking to enhance their system's performance.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess