EN
  • EN
  • DE

PDS1040S-13

Part No PDS1040S-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 346183-PDS1040S-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDS1040S-13 CAD Model

Description

Diodes Incorporated PDS1040S-13 Rectifier

The PDS1040S-13 from Diodes Incorporated is a high-performance Schottky rectifier that is designed to meet the needs of a wide array of electronic applications. This component is revered for its low power loss and high efficiency, making it an ideal choice for energy-sensitive circuits. With its Schottky barrier technology, the PDS1040S-13 provides superior switching performance and improved thermal conductivity compared to conventional rectifiers.

Constructed in a compact SMC package, the PDS1040S-13 ensures a minimal footprint on printed circuit boards, allowing for high-density designs. The device is capable of handling a repetitive peak reverse voltage of 40V and a forward continuous current of 10A, making it suitable for a variety of applications, including power supply, DC-DC converters, and high-frequency inverters.

The PDS1040S-13 boasts a low forward voltage drop, typically 0.55V at 5A, which contributes to its high efficiency. This characteristic is particularly important in applications where power conservation is critical. Additionally, the rectifier features a maximum junction temperature of 150°C, providing a wide operating temperature range that enhances its reliability in challenging environmental conditions.

With its fast switching capability, the PDS1040S-13 minimizes switching losses and is well-suited for high-frequency applications. This, combined with its low thermal resistance, ensures that the device can handle high levels of current without significant temperature rise, thus improving the overall lifespan of the product.

The rectifier is also RoHS compliant, ensuring that it meets the environmental standards set by the Restriction of Hazardous Substances Directive. This compliance underscores Diodes Incorporated's commitment to producing environmentally friendly products without compromising on performance.

In summary, the PDS1040S-13 from Diodes Incorporated is a robust and efficient solution for designers looking to incorporate a high-performance Schottky rectifier into their electronic systems. Its compact design, high current capability, and thermal efficiency make it a versatile component for a broad range of power management applications.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess