EN
  • EN
  • DE

PDR5K-13

Part No PDR5K-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 5A GLASS PASSIVATED RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 750V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) @ If 990mV @ 5A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 10μA @ 750V
Mounting SMD
Package PowerDI 5
Manufacturer Package PowerDI 5
Operating Temperature - Junction -65°C ~ 155°C
Win Source Part Number 1236577-PDR5K-13
Manufacturer Homepage www.diodes.com
Family Name PDR5K
Introduction Date October 02, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDR5K-13 CAD Model

Description

The PDR5K-13 is a high-performance rectifier diode from Diodes Incorporated, designed to cater to a variety of applications that demand efficiency, reliability, and compactness. This component is a staple in power management solutions, offering a seamless blend of low forward voltage drop and high surge current capability, making it an optimal choice for high-frequency rectification and freewheeling applications in switching power supplies, converters, and other power electronics.

Key Features

  • High Surge Capability: The PDR5K-13 is built to withstand transient surge currents, ensuring durability and reliability in demanding situations.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss and higher efficiency in circuit operation, which is critical for energy-sensitive designs.
  • High Reliability: Manufactured by Diodes Incorporated, a leader in the semiconductor industry, the PDR5K-13 is a product of high manufacturing standards, ensuring consistent performance and long service life.
  • Compact Design: The device comes in a compact package, making it suitable for space-constrained applications without compromising on power handling capabilities.

Applications

The versatile nature of the PDR5K-13 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Switching power supplies
  • AC/DC converters
  • Free-wheeling diodes in inverter circuits
  • Power management devices
  • Automotive applications

Technical Specifications

Parameter Value Package Type DO-214AB (SMC) Peak Repetitive Reverse Voltage 1300 V Average Rectified Forward Current 5 A Surge Current Capability 150 A Operating Temperature Range -55°C to +150°C

With its robust design and versatile application range, the PDR5K-13 from Diodes Incorporated stands as a top choice for designers looking to enhance the performance and reliability of their power electronic systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5433 $59.7630
260+ $0.4458 $115.9080
405+ $0.4320 $174.9600
555+ $0.4180 $231.9900
715+ $0.4040 $288.8600
960+ $0.3622 $347.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess