EN
  • EN
  • DE

PBPC1004

Part No PBPC1004
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE 10A 400V PBPC8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Current - Reverse Leakage @ Vr 10μA @ 400V
Temperature Range - Operating -65°C to 125°C (TJ)
Mounting Through Hole
Case / Package PBPC-8
Win Source Part Number 061139-PBPC1004
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBPC1004 CAD Model

Description

Product Overview: PBPC1004 - Diodes Incorporated

The PBPC1004 is a high-quality bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust component is designed for converting alternating current (AC) input into direct current (DC) output, a vital process in power supply applications. The PBPC1004 is particularly well-suited for use in a variety of electronic devices and is a reliable choice for designers looking for efficient and stable rectification solutions.

Key Features

  • High Current Rating: The PBPC1004 offers a substantial current rating of 10A, which makes it capable of handling high current applications with ease.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 400V, this bridge rectifier is suitable for a broad range of AC inputs, ensuring versatility in various electrical environments.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces power loss and improves efficiency, making the PBPC1004 an energy-efficient choice for your rectification needs.
  • High Isolation Voltage: This component is designed with a high isolation voltage, which provides excellent electrical isolation between the input and output, enhancing safety and device longevity.
  • Robust Construction: Housed in a PBPC package, the PBPC1004 is designed to withstand harsh conditions and is known for its durability and reliability.
  • RoHS Compliant: In line with environmental standards, the PBPC1004 is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The PBPC1004 is ideal for a wide range of applications, including:

  • Power Supplies
  • Adapters
  • On-board DC/DC converters
  • Battery Chargers
  • Office Machines
  • Telecommunication Devices

With its combination of high efficiency, reliability, and versatility, the PBPC1004 from Diodes Incorporated stands out as a top choice for engineers and technicians looking to enhance their power management systems. Whether you're designing for consumer electronics, industrial applications, or sophisticated telecommunication systems, the PBPC1004 provides the performance and quality you can trust.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess