EN
  • EN
  • DE

PAM8602ANHR

Part No PAM8602ANHR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO LOW VOLT 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
Type Class AB
Supply Voltage - Operating 3.3V, 5V
Features Overvoltage Protection
Win Source Part Number 004300-PAM8602ANHR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAM8602ANHR CAD Model

Description

Introducing the PAM8602ANHR from Diodes Incorporated

The PAM8602ANHR is a high-performance, integrated audio amplifier produced by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced audio solution is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of portable audio applications.

Key Features:

  • Output Power: The PAM8602ANHR can deliver up to 15W of continuous output power per channel into an 8Ω speaker when powered by a 12V supply, ensuring robust audio performance for its size.
  • Efficiency: With a Class-D architecture, this amplifier offers greater than 90% efficiency, reducing heat generation and extending battery life in portable applications.
  • THD+N: It maintains a low total harmonic distortion plus noise (THD+N) of less than 10% at 10W, which means clearer, high-fidelity audio reproduction.
  • Supply Voltage Range: The device operates across a wide supply voltage range from 8V to 15V, providing design flexibility for various applications.
  • Protection Features: The PAM8602ANHR includes multiple protection features such as over-current protection, under-voltage lockout, thermal shutdown, and pop noise suppression, ensuring reliable operation and longevity of the amplifier and the speakers it drives.

Applications:

The versatility of the PAM8602ANHR allows it to be used in a variety of devices, including:

  • Portable Bluetooth speakers
  • Wireless audio systems
  • Battery-powered speakers
  • Home theater systems
  • Active speaker systems

Technical Specifications:

The PAM8602ANHR is offered in a 40-pin QFN package, which is compact and suitable for space-constrained applications. Its pin-to-pin compatibility with other devices in the same family allows for easy scalability and design reuse.

Conclusion:

With its high power output, efficiency, and integrated protection features, the PAM8602ANHR from Diodes Incorporated stands out as a superior audio amplification solution. Its wide range of applications and technical specifications make it a flexible and reliable choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess