EN
  • EN
  • DE

PAM8016AKR

Part No PAM8016AKR
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV 2.8-5.5V U-FLGA1515-9 / Motor Driver NMOS, PMOS Analog, PWM U-FLGA1515-9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper -
Motor Type - AC, DC ERM, LRA
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Analog, PWM
Technology NMOS, PMOS
Step Resolution -
Applications Mobile Communications
Current - Output -
Voltage - Supply 2.8V ~ 5.5V
Voltage - Load 2.8V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 9-UFLGA
Supplier Device Package U-FLGA1515-9
Base Product Number PAM8016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353594-PAM8016AKR
Ultra Librarian 3D Model Ultra Librarian PAM8016AKR CAD Model

Description

Introducing the PAM8016AKR from Diodes Incorporated

The PAM8016AKR is a state-of-the-art audio amplifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal components. This product is specifically engineered to deliver high-quality sound enhancement for a variety of audio applications. Its compact design and powerful output make it an ideal choice for portable and space-constrained audio devices.

Key Features and Benefits

  • High-Efficiency Class D Operation: The PAM8016AKR operates as a Class D amplifier, which ensures that it provides a high power output with greater efficiency, resulting in extended battery life for portable applications.
  • Advanced Audio Performance: With its superb audio performance, the PAM8016AKR delivers a crisp and clear sound, ensuring an excellent listening experience for end-users.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features safeguard the amplifier and connected components from potential damage due to overheating or circuit anomalies.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which minimizes power consumption when the amplifier is in idle mode, further enhancing battery life in portable devices.
  • Space-Saving Design: The PAM8016AKR comes in a compact package, making it an excellent choice for applications where space is at a premium, such as mobile phones, tablets, and personal media players.

Applications

The versatility of the PAM8016AKR allows it to be used across a wide range of audio applications. Some of its most common uses include:

  • Portable Audio Devices
  • Wireless Speakers
  • Bluetooth Headphones
  • Soundbars and Docking Stations
  • Tablet and Laptop Audio Systems

Technical Specifications

The PAM8016AKR boasts impressive technical specifications that cater to demanding audio requirements:

  • Output Power: Up to 3W per channel
  • Supply Voltage Range: 2.8V to 5.5V
  • PSRR: Greater than 50dB
  • Efficiency: Up to 90%

Diodes Incorporated's commitment to quality ensures that the PAM8016AKR is not only a high-performance audio amplifier but also a reliable and durable choice for manufacturers and audio enthusiasts alike.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1916 $50.7740
640+ $0.1572 $100.6080
985+ $0.1523 $150.0155
1,360+ $0.1474 $200.4640
1,755+ $0.1425 $250.0875
2,350+ $0.1277 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,490 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess