EN
  • EN
  • DE

PAM8013AKR

Part No PAM8013AKR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO 3W U-FLGA1515-9 / 3W MONO CLASS D AUDIO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 3W x 1 at 4Ohm
Supply Voltage (V) 2.8V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating -25°C ~ 85°C
Supplier Device Package U-FLGA1515-9
Manufacturer Package 9-UFLGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803542-PAM8013AKR
Ultra Librarian 3D Model Ultra Librarian PAM8013AKR CAD Model

Description

Product Overview: PAM8013AKR from Diodes Incorporated

The PAM8013AKR is a highly efficient audio amplifier designed by Diodes Incorporated, renowned for its compact size and powerful output. This innovative component is a perfect fit for portable electronic devices where space is at a premium and quality audio is a must.

Key Features and Benefits

  • High Output Power: The PAM8013AKR delivers an impressive 3W into a 4Ω load with a 5V power supply, ensuring loud and clear sound reproduction for a variety of audio applications.
  • Low Quiescent Current: It boasts a low quiescent current which makes it ideal for battery-powered devices, extending their usability and standby time.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features safeguard the amplifier and the end product from potential damage due to overheating or wiring faults, enhancing the product's reliability and lifespan.
  • Filterless Design: Its filterless architecture allows it to drive the speaker directly, reducing the need for external components, simplifying the design, and saving on board space and overall system costs.
  • Superior Sound Quality: With its excellent audio performance, the PAM8013AKR ensures minimal distortion and noise, providing a superior listening experience for end-users.

Applications

The PAM8013AKR is suitable for a wide range of applications. It is commonly used in:

  • Mobile Phones
  • Tablet Computers
  • Portable Media Players
  • Wireless Speakers
  • Personal Computer Audio Systems

Product Specifications

Equipped with a 16-pin U-QFN2020-16 package, the PAM8013AKR operates over the -40°C to +85°C temperature range, making it versatile for various environments. The device is also RoHS compliant, adhering to environmental standards and ensuring minimal ecological impact.

Conclusion

With its robust feature set, the PAM8013AKR from Diodes Incorporated is an excellent choice for designers seeking a high-quality, space-saving, and energy-efficient audio amplification solution. Its integration into consumer electronics will undoubtedly enhance the audio experience for users worldwide.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1092 $50.2320
980+ $0.1023 $100.2540
1,520+ $0.0988 $150.1760
2,180+ $0.0919 $200.3420
2,825+ $0.0885 $250.0125
3,530+ $0.0850 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess