EN
  • EN
  • DE

PAM8004DR

Part No PAM8004DR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 2.5W 16SOP / Amplifier IC 2-Channel (Stereo) Class D 16-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.5W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-SOP
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number PAM8004
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 652657-PAM8004DR
Ultra Librarian 3D Model Ultra Librarian PAM8004DR CAD Model

Description

Introducing the PAM8004DR Audio Amplifier from Diodes Incorporated

The PAM8004DR is a high-performance, filterless Class-D audio amplifier with a rich feature set, designed by Diodes Incorporated to deliver exceptional audio quality in a variety of applications. This compact yet powerful amplifier is an ideal solution for portable and space-constrained electronics where high-quality sound is required, such as mobile phones, digital cameras, portable media players, and laptop computers.

Key Features

  • High Efficiency: The PAM8004DR operates with an efficiency of up to 90%, reducing power loss and heat generation, which is critical for battery-powered devices.
  • Output Power: It delivers up to 3W per channel into a 4Ω load, providing robust audio output for a high-impact listening experience.
  • Filterless Design: Thanks to its filterless architecture, the PAM8004DR doesn't require external output filters, saving on board space and component costs.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when in standby mode, thereby extending battery life in portable applications.
  • Superior Sound Quality: The device offers excellent PSRR (Power Supply Rejection Ratio) and THD+N (Total Harmonic Distortion + Noise) specifications, ensuring high-fidelity audio reproduction.

Advanced Protection Features

The PAM8004DR is equipped with a suite of protection features to ensure reliable operation under adverse conditions. These include over-temperature protection, under-voltage lockout, and short-circuit protection. These safeguards help to prevent damage to both the amplifier and the speakers it drives.

Easy Integration

With its simple, single-ended input configuration and minimal external component requirements, the PAM8004DR is easy to integrate into existing designs. The amplifier is housed in a space-saving SOP-16 package, making it a breeze to fit into tight PCB layouts.

Applications

With its versatility and high-quality output, the PAM8004DR is suitable for a broad range of audio applications. Whether it's enhancing the audio experience in personal electronics or providing clear sound in voice-activated devices, the PAM8004DR stands out as a top choice for designers looking to elevate audio performance in their products.

For more information on the PAM8004DR, including detailed specifications, application notes, and design resources, please visit the Diodes Incorporated website or contact your local sales representative.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess