EN
  • EN
  • DE

PAM2861EV1

Part No PAM2861EV1
Manufacturer Diodes Incorporated
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR PAM2861
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Output Current per Channel 1A
Outputs and Type 1, Non-Isolated
Voltage - Input 6 V ~ 40 V
Supplied Contents Board(s)
Utilized IC / Part PAM2861
Win Source Part Number 791369-PAM2861EV1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM2861EV1 CAD Model

Description

Introducing the PAM2861EV1 from Diodes Incorporated

The PAM2861EV1 is a high-performance, easy-to-use LED driver evaluation board designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This evaluation board showcases the capabilities of the PAM2861 LED driver, which is a highly efficient, current mode, PWM step-up converter that is perfect for driving a string of LEDs.

Key Features of the PAM2861EV1

  • High Efficiency: The PAM2861 driver is capable of achieving up to 92% efficiency, making it an energy-efficient choice for LED lighting solutions.
  • Adjustable Output Current: It offers an adjustable output current up to 1.2A, enabling it to drive various LED configurations and ensuring optimal brightness and performance.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 18V, the PAM2861EV1 is versatile and suitable for a broad range of applications.
  • Thermal Protection: The board includes thermal shutdown protection to safeguard the LED driver in the event of overheating, ensuring longevity and reliability of the system.
  • Overcurrent Protection: It also features built-in overcurrent protection, preventing damage to the board and connected components due to excessive current draw.

Applications

The PAM2861EV1 is ideal for a variety of applications that require high-brightness LED lighting. It is particularly suited for:

  • General illumination
  • Architectural lighting
  • Display backlighting
  • Signage and decorative LED applications
  • Automotive and industrial lighting

Design Support

Diodes Incorporated provides comprehensive design support for the PAM2861EV1, including detailed datasheets, application notes, and reference designs. This ensures that engineers can quickly and effectively integrate the evaluation board into their projects, reducing time-to-market and enhancing product performance.

Whether you are developing cutting-edge LED lighting solutions or looking for a reliable and efficient LED driver for your existing application, the PAM2861EV1 from Diodes Incorporated offers a perfect blend of performance, efficiency, and ease of use.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD 120V CCR LED DRIVER / NSIC2030B, NSIC2050B 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE TPS92315 / TPS92315 Outputs LED Driver Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD MR16 10W ILD4001 / ILD4001 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
MODULE EVAL FOR TPS92550 / TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3406HV / LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess