The PAM2701KE from Diodes Incorporated is a high-performance, dual-channel, audio amplifier that provides a seamless audio experience for a wide range of applications. This compact and efficient device is designed to deliver excellent sound quality with minimal power consumption, making it an ideal choice for portable and space-constrained audio systems.
Key Features
- Output Power: The PAM2701KE offers an impressive output power of up to 3W per channel when driving a 4Ω load with a 5V supply, ensuring loud and clear audio playback.
- High Efficiency: With an efficiency rate that can reach up to 90%, this audio amplifier allows for extended battery life in portable applications, making it perfect for mobile devices.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable performance under various operating conditions.
- Low Quiescent Current: The PAM2701KE is designed with a low quiescent current, which significantly reduces power consumption when in standby mode.
- Volume Control: It includes an integrated volume control function, providing users with the flexibility to adjust audio levels to their preference.
Applications
The PAM2701KE is versatile and can be used in a variety of devices, including:
- Portable Speakers
- Bluetooth Speakers
- Wireless Headphones and Earphones
- Mobile Phones and Tablets
- Personal Media Players
- Handheld Gaming Devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
2.8V to 5.5V |
| Output Power (at 4Ω load) |
3W (typical) |
| Efficiency |
Up to 90% |
| THD+N |
< 1% at 1W, 1kHz |
| Operating Temperature |
-40°C to +85°C |
The PAM2701KE is a testament to Diodes Incorporated's commitment to providing high-quality audio solutions that meet the demands of modern electronic devices. Its combination of power, efficiency, and functionality makes it a top choice for audio amplification needs.