EN
  • EN
  • DE

P6SMAJ10ADF-13

Part No P6SMAJ10ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 10VWM 17VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 17V Clamp 35.3A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Series SMAJ
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P6SMAJ10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6SMAJ10ADFDITR, P6SMAJ10ADFDIDKR-ND, P6SMAJ10ADF-13DITR, P6SMAJ10ADF-13DIDKR, P6SMAJ10ADFDITR-ND, P6SMAJ10ADFDIDKR, P6SMAJ10ADF-13DICT, P6SMAJ10ADFDICT, P6SMAJ10ADF, P6SMAJ10ADFDICT-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888424-P6SMAJ10ADF-13
Ultra Librarian 3D Model Ultra Librarian P6SMAJ10ADF-13 CAD Model

Description

Diodes Incorporated P6SMAJ10ADF-13 TVS Diode

The P6SMAJ10ADF-13 from Diodes Incorporated is a transient voltage suppressor (TVS) diode designed to provide high-quality surge and electrostatic discharge (ESD) protection for electronic devices. This component is specifically crafted to shield sensitive circuitry from voltage transients induced by system-level events such as load dump, lightning, and the switching of inductive loads.

With its robust construction, the P6SMAJ10ADF-13 TVS diode is capable of dissipating ESD strikes of ±30kV (air and contact discharge) as defined by the IEC 61000-4-2 international standard, ensuring the reliability and longevity of your electronic applications. This level of protection is essential for preserving the integrity of electronic equipment in today's increasingly demanding environments.

The device features a stand-off voltage of 10V, which is the maximum voltage that can be applied over the operating temperature range without causing excessive current flow. Its peak pulse power dissipation is an impressive 600W for a 10/1000μs waveform, allowing it to handle significant surge events without failure. The low incremental surge resistance and excellent clamping capability provide a swift and effective response to overvoltage events, minimizing the risk of damage to the protected component.

Moreover, the P6SMAJ10ADF-13 comes in a DO-214AC (SMA) package, which is known for its compact size and ease of PCB layout. This package is also well-suited for automated assembly processes, making it an ideal choice for high-volume production. The device is rated for operation over a wide temperature range from -55°C to +150°C, ensuring stable performance even under extreme conditions.

Whether it's automotive electronics, industrial systems, or consumer electronics, the P6SMAJ10ADF-13 TVS diode is an excellent choice for designers looking to enhance the durability and reliability of their circuits. With its powerful surge protection capabilities and robust design, this component from Diodes Incorporated stands as a safeguard, ensuring that sensitive electronics continue to operate smoothly in the face of unpredictable and potentially damaging voltage spikes.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1532 $58.2160
920+ $0.1257 $115.6440
1,425+ $0.1217 $173.4225
1,965+ $0.1178 $231.4770
2,540+ $0.1139 $289.3060
3,395+ $0.1021 $346.6295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess