EN
  • EN
  • DE

P6KE33CA-T

Part No P6KE33CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 28.2VWM 45.7VC DO15 / 45.7V Clamp 13.2A Ipp Tvs Diode Through Hole DO-15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28.2V
Voltage - Breakdown (Min) 31.4V
Voltage - Clamping (Max) @ Ipp 45.7V
Current - Peak Pulse (10/1000µs) 13.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number P6KE33
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names P6KE33CATR-ND,Q9928536,P6KE33CACT,P6KE33CATR,Q1541727A,P6KE33CADITR,P6KE33CAT,P6KE33CACT-ND,P6KE33CADICT
Standard Package 4,000
Win Source Part Number 974929-P6KE33CA-T
Ultra Librarian 3D Model Ultra Librarian P6KE33CA-T CAD Model

Description

Product Overview

The P6KE33CA-T is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system load dump and lightning. This component is specifically crafted to shield voltage-sensitive devices against destructive voltage spikes and surges that can occur in various applications.

Key Features

  • Bi-Directional Protection: The P6KE33CA-T offers bi-directional clamping which makes it suitable for AC applications or where the polarity reverses.
  • High Surge Capability: With its ability to handle high transient power of 600W at 10/1000μs waveform, this TVS diode can withstand significant surge events.
  • Breakdown Voltage Range: It has a stand-off voltage of 28.2V, with a minimum breakdown voltage of 31.4V and a maximum clamping voltage of 53.9V at 11.1A, providing a wide range of protection for various circuit components.
  • Fast Response Time: The diode reacts in less than 1 picosecond from 0V to BV min, ensuring quick protection for sensitive circuits.
  • Low Incremental Surge Resistance: The low dynamic resistance allows for better performance in surge protection.

Applications

The P6KE33CA-T is suitable for an array of applications that require reliable transient voltage suppression. These include:

  • Power supply circuits
  • Automotive systems
  • Industrial electronics
  • Telecommunication systems
  • Data lines and I/O ports

Quality and Standards

Diodes Incorporated ensures that the P6KE33CA-T meets rigorous quality standards. The component is RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electrical and electronic equipment. Additionally, it is characterized for operation from -55°C to 175°C, making it reliable in extreme temperature conditions.

Package and Availability

The P6KE33CA-T comes in an axial-lead package, facilitating easy installation into a wide variety of circuit layouts. The device's robust design and flexible application make it an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1716 $58.3440
720+ $0.1607 $115.7040
1,120+ $0.1552 $173.8240
1,605+ $0.1441 $231.2805
2,090+ $0.1385 $289.4650
2,610+ $0.1330 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,410 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess