EN
  • EN
  • DE

P6KE24CA-T

Part No P6KE24CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20.5VWM 33.2VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 7 Weeks
Features 33.2V Clamp 18A Ipp Tvs Diode Through Hole DO-15
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-15
Family Name P6KE24
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6KE24CATR-ND, P6KE24CACT, P6KE24CACT-ND, P6KE24CADICT, P6KE24CATR, P6KE24CADITR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888408-P6KE24CA-T
Ultra Librarian 3D Model Ultra Librarian P6KE24CA-T CAD Model

Description

The P6KE24CA-T from Diodes Incorporated is a high-quality Transient Voltage Suppression (TVS) diode designed to provide circuit protection from voltage spikes and surges. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by inductive load switching and lightning on the power lines.

Key Features

  • Bidirectional Protection: The P6KE24CA-T is a bidirectional TVS diode, capable of clamping both positive and negative transient voltages, ensuring comprehensive protection for your circuits.
  • Peak Pulse Power Dissipation: With a peak pulse power dissipation of 600W at 10/1000μs waveform, this diode can handle significant power surges, safeguarding connected components from potential damage.
  • Breakdown Voltage: It has a stand-off voltage of 20.5V, with a minimum breakdown voltage of 22.8V and a maximum clamping voltage of 32.4V at 18.4A, providing a well-defined protection window for your devices.
  • Fast Response Time: The P6KE24CA-T responds to over-voltage events in picoseconds, offering immediate protection against transient spikes.
  • Operating Temperature Range: This diode operates effectively within a wide temperature range of -55°C to +175°C, making it suitable for various challenging environments.
  • Package: Available in an axial lead package, the P6KE24CA-T is designed for through-hole mounting, which is ideal for applications where mechanical strength and reliability are required.

Applications

The P6KE24CA-T is versatile and can be used in a variety of applications, including:

  • Industrial systems
  • Communication systems
  • Consumer electronics
  • Automotive applications
  • Power supply protection

Reliability and Compliance

Diodes Incorporated ensures that the P6KE24CA-T meets the highest quality and reliability standards. The device is compliant with the RoHS and REACH directives, indicating that it is free from hazardous substances and safe for use in electronic equipment.

Whether you are designing a new system or looking to enhance the protection of an existing one, the P6KE24CA-T TVS diode is an excellent choice for safeguarding your electronic circuits against voltage transients.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess