EN
  • EN
  • DE

P6KE110CA-T

Part No P6KE110CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 94VWM 152VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series P6KE
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 94V
Voltage - Breakdown (Min) 105V
Voltage - Clamping (Max) @ Ipp 152V
Current - Peak Pulse (10/1000µs) 4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number P6KE110
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651893-P6KE110CA-T
Ultra Librarian 3D Model Ultra Librarian P6KE110CA-T CAD Model

Description

Product Overview: P6KE110CA-T by Diodes Incorporated

The P6KE110CA-T from Diodes Incorporated is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transient events. This bidirectional TVS diode is a member of the P6KE series, renowned for their reliability and performance in surge protection. It is an ideal choice for a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Transient Protection: The P6KE110CA-T is capable of clamping and dissipating high-energy transient voltage to protect your circuitry. It offers a peak pulse power dissipation of 600W for 10/1000μs waveform, which is essential for safeguarding sensitive components against electrical overstress.
  • Reverse Stand-off Voltage: It has a reverse stand-off voltage of 94V, which makes it suitable for a variety of applications that require a specific operating voltage range.
  • Breakdown Voltage: The device features a breakdown voltage range from 104.5V to 115.5V, ensuring that it provides reliable protection over a range of voltages.
  • Low Leakage Current: With its low leakage current, the P6KE110CA-T ensures minimal power loss when the device is in standby mode, thus improving the overall efficiency of the application it is used in.
  • Temperature Range: This TVS diode operates over a wide temperature range from -55°C to +175°C, making it suitable for harsh environmental conditions.
  • Package: The P6KE110CA-T comes in an axial-lead package, which is designed for easy installation and is compatible with various PCB designs.

Applications

The versatile nature of the P6KE110CA-T allows it to be utilized in numerous applications where transient voltage protection is critical. Some of these applications include:

  • Power supply circuits
  • Automotive systems
  • Communication devices
  • AC/DC converters
  • Industrial controls
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the P6KE110CA-T is no exception. It is manufactured to meet stringent industry standards, ensuring both reliability and performance. With its robust design and superior protection capabilities, the P6KE110CA-T is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess