EN
  • EN
  • DE

DESD6V8DFULP-7

Part No DESD6V8DFULP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description DIODE TVS LOW CAP / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number DESD6
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 107650-DESD6V8DFULP-7
Ultra Librarian 3D Model Ultra Librarian DESD6V8DFULP-7 CAD Model

Description

DESD6V8DFULP-7 TVS Diode from Diodes Incorporated

The DESD6V8DFULP-7 from Diodes Incorporated is a cutting-edge Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This device is an essential component for modern electronics where high-speed data lines and sensitive circuits are exposed to the risk of sudden voltage spikes that can cause irreversible damage.

Key Features

  • Low Clamping Voltage: The DESD6V8DFULP-7 provides a low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed to safe levels, thereby protecting the integrity of the electronic device.
  • Low Capacitance: With its ultra-low capacitance design, this diode is particularly suitable for high-speed applications where signal integrity is paramount. It ensures minimal signal distortion and attenuation, making it ideal for high-frequency data lines.
  • Ultra-Small Package: The diode comes in an ultra-small DFN1006-2 package, which allows for space-saving on PCBs and is suitable for portable and compact electronic designs.
  • ESD Protection: It offers excellent protection against electrostatic discharges, meeting IEC 61000-4-2 (ESD) immunity requirements, which is critical for ensuring the longevity and reliability of electronic components.

Applications

The DESD6V8DFULP-7 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB interfaces
  • HDMI ports
  • Digital Visual Interface (DVI) applications
  • Mobile phones and other portable devices
  • High-speed data lines in consumer electronics

Reliability and Performance

Diodes Incorporated is known for their commitment to quality and reliability, and the DESD6V8DFULP-7 is no exception. It is designed to meet strict industry standards, ensuring that it performs consistently across various environmental conditions. With its robust protection features and compact form factor, this TVS diode is an excellent choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3938 $61.5752
10+ $12.6311 $126.3110
15+ $12.2372 $183.5580
20+ $11.8422 $236.8440
26+ $11.4472 $297.6272
34+ $10.2633 $348.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess