Diodes Incorporated P4SMAJ12ADF-13 TVS Diode
The P4SMAJ12ADF-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This component is specifically engineered to safeguard circuits against transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and effects of secondary lightning.
With a stand-off voltage of 12V, the P4SMAJ12ADF-13 can effectively clamp and dissipate the energy of overvoltage transients. This TVS diode is capable of handling a peak pulse power of 400W for 10/1000μs waveforms, ensuring reliable protection for a variety of applications including consumer electronics, automotive systems, and industrial equipment.
The P4SMAJ12ADF-13 is housed in a DO-214AC (SMA) package, which is known for its compact footprint and its ability to handle high thermal and electrical loads. The device's low incremental surge resistance and fast response time to transient events make it an excellent choice for high-speed circuit protection.
Key features of the P4SMAJ12ADF-13 include:
- Peak Pulse Power: 400W @ 10/1000μs waveform
- Stand-off Voltage: 12V
- Breakdown Voltage: 13.3V min to 14.7V max
- Clamping Voltage: 19.9V @ 20.1A
- DO-214AC (SMA) Package: Offering a compact design suitable for high-density circuit boards
- Operating Temperature Range: -55°C to +150°C
The P4SMAJ12ADF-13 is RoHS compliant and adheres to the ISO 9001 quality management system, ensuring high reliability and performance consistency. Whether used in power supply circuits, communication systems, or microprocessor-based equipment, this TVS diode provides a shield against voltage transients that could potentially cause irreversible damage to electronic components.
By integrating the P4SMAJ12ADF-13 into your design, you can enhance the durability and longevity of your electronic products, ensuring they continue to operate smoothly even in the face of challenging electrical environments.