EN
  • EN
  • DE

MMSZ5239BS-7-F(0805-9.1V)

Part No MMSZ5239BS-7-F(0805-9.1V)
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 323336-MMSZ5239BS-7-F(0805-9.1V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5239BS-7-F(0805-9.1V) CAD Model

Description

The MMSZ5239BS-7-F is a high-precision, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is part of Diodes Incorporated's extensive Zener diode product line, tailored for voltage regulation and reference applications.

Key Features

  • Package Type: The device is housed in a compact SOD-323 package, which is equivalent to the industry-standard 0805 footprint. This small package is ideal for high-density mounting and is commonly used in portable electronic devices.
  • Nominal Zener Voltage: It has a Zener voltage of 9.1V, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 500mW, the MMSZ5239BS-7-F is capable of handling moderate power levels, which is sufficient for most low-power circuit designs.
  • Tolerance: The Zener voltage tolerance is ±5%, which indicates a precise voltage regulation capability, ensuring reliable operation in the intended applications.
  • Operating Temperature Range: The diode operates over a wide temperature range from -55°C to +150°C, allowing for usage in various environmental conditions.
  • Lead-Free and RoHS Compliant: The product is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in all regions that enforce such environmental standards.

Applications

The MMSZ5239BS-7-F is versatile for a variety of applications, including:

  • Voltage regulation in power supplies
  • Reference voltage in precision circuits
  • Surge protection in sensitive electronics
  • Consumer electronics such as smartphones and tablets
  • Industrial and medical equipment with strict voltage requirements

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet stringent industry standards. The MMSZ5239BS-7-F Zener diode is a testament to this commitment, offering reliability and performance for critical electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess