EN
  • EN
  • DE

MMBZ5255BS-7-F

Part No MMBZ5255BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 28V SOT363 / Zener Diode Array 2 Independent 28 V 200 mW ±5% SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 28 V
Tolerance ±5%
Power - Max 200 mW
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 21 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number MMBZ5255
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1114524-MMBZ5255BS-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5255BS-7-F CAD Model

Description

Product Overview: MMBZ5255BS-7-F by Diodes Incorporated

The MMBZ5255BS-7-F is a high-quality, durable Zener diode from the renowned manufacturer Diodes Incorporated. This electronic component is designed to provide reliable voltage regulation with its precise Zener voltage. It is widely used in various applications such as power supply stabilization, voltage reference, and surge suppression, making it a versatile choice for electronics designers and engineers.

Key Features

  • Zener Voltage: This diode offers a Zener voltage of 28V, which is ideal for a range of electronic circuits that require a specific regulation voltage.
  • Power Dissipation: With a power dissipation of 200mW, the MMBZ5255BS-7-F can withstand moderate levels of power without overheating, ensuring long-term stability and performance.
  • Package: It comes in a compact SOT-23 surface-mount package, which is highly beneficial for space-constrained applications. The small size does not compromise its performance or reliability.
  • High Surge Capability: This Zener diode is capable of handling surge currents, providing excellent transient protection for sensitive electronics.
  • Low Leakage Current: The MMBZ5255BS-7-F exhibits low leakage current characteristics, ensuring minimal power loss and improved efficiency in your circuit designs.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, which means it is manufactured without hazardous substances, making it an eco-friendly choice.

Applications

The MMBZ5255BS-7-F is suitable for a wide range of applications, including:

  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Industrial controls
  • Medical equipment

With its precise voltage regulation and robust construction, the MMBZ5255BS-7-F Zener diode from Diodes Incorporated is an essential component for ensuring stable operation in electronic devices. Whether you are designing a new device or maintaining existing equipment, the MMBZ5255BS-7-F offers the performance and reliability you need.

You May Also Be Interested in

Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Rohm Semiconductor
Lowest to $0.1987
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1399 $50.3640
875+ $0.1148 $100.4500
1,350+ $0.1112 $150.1200
1,860+ $0.1076 $200.1360
2,405+ $0.1040 $250.1200
3,220+ $0.0933 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess