EN
  • EN
  • DE

MMBZ5248BW-7

Part No MMBZ5248BW-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 200MW SOT323 / Zener Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel
Product Status Active
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMBZ5248BWCT,1034-MMBZ5248BW-7CT,MMBZ5248BW7,MMBZ5248BWDICT-ND,MMBZ5248BWDICT,MMBZ5248BWDITR-ND,MMBZ5248BWTR,31-MMBZ5248BW-7TR,MMBZ5248BWCT-ND,1034-MMBZ5248BW-7DKR,MMBZ5248BWTR-ND,MMBZ5248BWDITR,MMBZ5248BW,1034-MMBZ5248BW-7TR
Standard Package 3,000
Win Source Part Number 1324841-MMBZ5248BW-7
Ultra Librarian 3D Model Ultra Librarian MMBZ5248BW-7 CAD Model

Description

Product Overview: MMBZ5248BW-7 Zener Diode

The MMBZ5248BW-7 is a high-quality Zener diode from Diodes Incorporated, renowned for its reliable performance and robust design. This surface-mount Zener diode is engineered to provide voltage regulation with a nominal Zener voltage of 18V, making it an ideal choice for a wide range of electronic applications. The device is commonly used in voltage stabilization circuits, providing protection against voltage spikes and surges.

Key Features

  • Zener Voltage (V<sub>Z): 18V
  • Power Dissipation: The MMBZ5248BW-7 can handle up to 350mW of power dissipation, ensuring stable performance under typical operating conditions.
  • Package: It is offered in a compact SOT-323 package, which is ideal for space-constrained applications.
  • High Reliability: This diode is designed for high-reliability applications, with a guaranteed Zener impedance and tight voltage tolerance.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.

Applications

The MMBZ5248BW-7 is versatile and can be used in numerous electronic circuits. It is particularly useful in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Quality and Compliance

Diodes Incorporated ensures that the MMBZ5248BW-7 meets rigorous industry standards for quality and reliability. The product is compliant with RoHS and Green standards, making it an environmentally friendly choice for manufacturers concerned about sustainability.

Conclusion

The MMBZ5248BW-7 Zener diode from Diodes Incorporated stands out for its precise voltage regulation, high power dissipation, and compact footprint. It is a reliable component for designers looking to integrate voltage protection and regulation in their electronic designs. With its wide operating temperature range and compliance with environmental standards, the MMBZ5248BW-7 is a versatile and responsible choice for modern electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,440+ $0.0348 $50.1120
3,500+ $0.0286 $100.1000
5,420+ $0.0277 $150.1340
7,465+ $0.0268 $200.0620
9,655+ $0.0259 $250.0645
12,935+ $0.0232 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,959 pieces
MOQ: 1440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess