EN
  • EN
  • DE

MMBZ5225B-7-F

Part No MMBZ5225B-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 350MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 3V
Tolerance ±5%
Maximum Power Dissipation 350mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 50μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023833-MMBZ5225B-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5225B-7-F CAD Model

Description

Product Overview: MMBZ5225B-7-F by Diodes Incorporated

The MMBZ5225B-7-F is a robust voltage regulator diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode is engineered to provide a precise voltage regulation solution for a wide array of electronic applications, ensuring stability and protection in electronic circuits.

Key Features

      
  • Stable Zener Voltage: The MMBZ5225B-7-F offers a nominal Zener voltage of 3.6V, making it suitable for a variety of voltage regulation tasks within its specified tolerance range.
  •   
  • High Power Dissipation: With a power dissipation of 500mW, this component can handle a substantial amount of energy, contributing to its reliability and longevity in service.
  •   
  • Surface Mount Package: Coming in an SOT-23 package, the MMBZ5225B-7-F is designed for surface mounting, which makes it ideal for use in modern, space-constrained electronic assemblies.
  •   
  • Wide Operating Temperature Range: It can operate effectively across a wide temperature range from -55°C to +150°C, ensuring performance stability under various environmental conditions.
  •   
  • Low Zener Impedance: The low dynamic Zener impedance ensures a stable voltage under load variations, contributing to the overall efficiency of the circuit.

Applications

The MMBZ5225B-7-F is versatile and can be used in numerous applications, including:

      
  • Consumer electronics such as smartphones, tablets, and personal computers
  •   
  • Power management systems
  •   
  • Overvoltage and surge protection circuits
  •   
  • Industrial electronics
  •   
  • Automotive systems that require stable voltage regulation

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality components that meet rigorous industry standards. The MMBZ5225B-7-F adheres to RoHS and Green standards, ensuring that it is free from hazardous substances and environmentally friendly. It is also compliant with the JEDEC standards for semiconductor products, guaranteeing its reliability and performance.

Whether for volume production or prototyping, the MMBZ5225B-7-F is an excellent choice for designers and engineers looking for a dependable Zener diode that combines performance with a compact form factor.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0587 $57.8195
2,400+ $0.0482 $115.6800
3,715+ $0.0467 $173.4905
5,120+ $0.0452 $231.4240
6,615+ $0.0437 $289.0755
8,850+ $0.0392 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,368 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess