EN
  • EN
  • DE

MMBZ5223BW-7-F

Part No MMBZ5223BW-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 2.7V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 75μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 059178-MMBZ5223BW-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5223BW-7-F CAD Model

Description

Product Overview: MMBZ5223BW-7-F by Diodes Incorporated

The MMBZ5223BW-7-F is a high-quality Zener diode from Diodes Incorporated, designed for providing a precise voltage reference in a variety of electronic applications. This surface-mount device is part of Diodes Incorporated's extensive Zener diode product line, which is known for its reliability and performance in voltage regulation tasks.

Key Features and Benefits

  • Voltage Regulation: The MMBZ5223BW-7-F offers a nominal Zener voltage of 2.7V, making it suitable for applications that require a stable and accurate voltage reference.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle moderate levels of power, ensuring stable operation in various circuits.
  • Package: The diode comes in a compact SOT-323 package, which is ideal for space-constrained applications and helps in achieving high-density PCB layouts.
  • Thermal Stability: Its excellent thermal stability ensures consistent performance over a wide temperature range, making it reliable for use in environments with varying temperatures.
  • Low Leakage Current: The device features a low leakage current, which minimizes power loss and improves the overall efficiency of the circuit it is used in.
  • Surface Mount Design: The surface-mount design of the MMBZ5223BW-7-F allows for automated assembly processes, reducing manufacturing time and costs.

Applications

The MMBZ5223BW-7-F is versatile and can be used in a multitude of applications, including:

  • Consumer electronics such as televisions, computers, and smartphones
  • Power management systems in industrial equipment
  • Voltage stabilization for sensitive electronics
  • Automotive electronics where stable voltage references are critical
  • Telecommunication infrastructure that requires consistent voltage levels

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The MMBZ5223BW-7-F is no exception, as it is manufactured in ISO-certified facilities and undergoes rigorous testing to ensure it meets the specifications and performance criteria necessary for the demanding applications it serves.

With its combination of features, the MMBZ5223BW-7-F is an excellent choice for designers and engineers looking for a Zener diode that offers both precision and durability.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0577 $50.1990
2,115+ $0.0473 $100.0395
3,270+ $0.0459 $150.0930
4,505+ $0.0444 $200.0220
5,830+ $0.0429 $250.1070
7,795+ $0.0385 $300.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,540 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess