EN
  • EN
  • DE

MMBZ5221B-7

Part No MMBZ5221B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 350MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 2.4 V 350 mW ±5% Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name MMBZ5221B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMBZ5221BTR-ND, MMBZ5221BCT-ND, MMBZ5221BDICT, MMBZ5221B7, MMBZ5221BCT, MMBZ5221BDITR, MMBZ5221BTR, MMBZ5221B
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885342-MMBZ5221B-7
Ultra Librarian 3D Model Ultra Librarian MMBZ5221B-7 CAD Model

Description

Product Overview: MMBZ5221B-7 Zener Diode

The MMBZ5221B-7 is a high-quality Zener diode from Diodes Incorporated, designed to provide reliable voltage regulation in a wide array of electronic applications. This product is a testament to Diodes Incorporated's commitment to offering components that meet the rigorous demands of the industry, ensuring stability and performance in critical circuit designs.

With its precise voltage regulation characteristics, the MMBZ5221B-7 is commonly used in overvoltage protection circuits, voltage reference modules, and as a part of complex signal processing circuits where stable voltage is crucial. The Zener diode operates with a nominal Zener voltage of 2.4V, making it suitable for low-voltage applications.

Key Features

  • Zener Voltage (VZ): The MMBZ5221B-7 has a Zener voltage of 2.4V, which is ideal for applications where a specific reference voltage is required for accurate operation.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle a moderate amount of power, making it versatile for various circuit designs.
  • Package: The component comes in a compact SOT-23 package, which is widely used in the industry and known for its small footprint, making it suitable for space-constrained applications.
  • Temperature Stability: The MMBZ5221B-7 is designed to maintain stable performance across a wide temperature range, ensuring reliability in various operating conditions.
  • Regulatory Compliance: This Zener diode is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The versatility of the MMBZ5221B-7 Zener diode allows it to be integrated into a diverse range of electronic systems. Its primary function as a voltage regulator makes it an essential component in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring stable voltage references
  • Automotive electronics where consistent performance is critical
  • Telecommunication equipment for signal integrity
  • Power supply units as an overvoltage protection element

With its robust design and dependable specifications, the MMBZ5221B-7 from Diodes Incorporated is an excellent choice for designers looking to incorporate a stable Zener diode into their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0370 $50.1350
3,290+ $0.0304 $100.0160
5,085+ $0.0295 $150.0075
7,020+ $0.0285 $200.0700
9,060+ $0.0276 $250.0560
12,150+ $0.0247 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess