EN
  • EN
  • DE

MMBZ20VAL-7

Part No MMBZ20VAL-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 17V 28V SOT23-3 / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series *
Package Cut Tape (CT),
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names MMBZ20VALDITR-ND,31-MMBZ20VAL-7TR,MMBZ20VALDICT-ND,MMBZ20VAL7,1034-MMBZ20VAL-7CT,MMBZ20VALDICT,1034-MMBZ20VAL-7TR,MMBZ20VALDITR,1034-MMBZ20VAL-7DKR
Standard Package 3,000
Win Source Part Number 1079452-MMBZ20VAL-7
Ultra Librarian 3D Model Ultra Librarian MMBZ20VAL-7 CAD Model

Description

Product Overview: MMBZ20VAL-7 from Diodes Incorporated

The MMBZ20VAL-7 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a renowned manufacturer in the semiconductor industry. This product is engineered to provide high-quality surge protection in electronic circuits. It is especially suitable for applications that require a compact, surface-mount solution to safeguard sensitive components against voltage spikes and transients.

Key Features

  • Bi-directional Protection: The MMBZ20VAL-7 offers bi-directional clamping, making it versatile for protecting circuits where the polarity of the transient could be positive or negative.
  • Low Working Voltage: With a working voltage of 20V, it is ideal for protecting circuits operating at standard logic levels.
  • High Surge Capability: This TVS diode can handle significant surge currents, ensuring reliable protection against large and potentially damaging voltage spikes.
  • Surface-Mount Package: The SOT-23 package allows for efficient use of PCB space, making it a great choice for space-constrained applications.
  • Lead-Free and RoHS Compliant: The MMBZ20VAL-7 is environmentally friendly, adhering to the Restriction of Hazardous Substances Directive (RoHS), which limits the use of certain hazardous materials in electronic equipment.

Applications

The versatility of the MMBZ20VAL-7 makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Portable Devices: Smartphones, Tablets, and Wearables
  • Computing: Laptops, Desktops, and Servers
  • Consumer Electronics: TVs, Game Consoles, and Home Theater Systems
  • Industrial Systems: PLCs, Sensors, and Control Interfaces
  • Telecommunications: Network Devices, Routers, and Base Stations

Reliability and Quality

Diodes Incorporated is committed to delivering high-quality products, and the MMBZ20VAL-7 is no exception. It undergoes rigorous testing to ensure it meets industry standards for reliability and performance. With its robust design and Diodes Incorporated's reputation for quality, this TVS diode is a trusted solution for protecting electronic circuits from voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess