EN
  • EN
  • DE

MMBZ20VAL-7-F

Part No MMBZ20VAL-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 17VWM 28VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 17V
Minimum Breakdown Voltage 19V
Max Clamping Voltage 28V
Peak Pulse Current(Ippm) 1.4A
Power Dissipation - Pd 40W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023820-MMBZ20VAL-7-F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MMBZ20VAL-7-F CAD Model

Description

Product Overview: MMBZ20VAL-7-F by Diodes Incorporated

The MMBZ20VAL-7-F is a robust voltage suppression device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is a part of their extensive Zener diode portfolio and is specifically crafted to provide transient voltage protection for sensitive electronics. Its design and construction are geared towards ensuring the highest reliability and performance in a variety of applications.

Key Features

  • Transient Voltage Suppression: This device is capable of protecting sensitive circuitry from voltage spikes and surges, ensuring that electronic components remain safe from electrical overstress.
  • Low Leakage Current: The MMBZ20VAL-7-F boasts a low leakage current, making it an energy-efficient choice for modern electronic applications.
  • Surface Mount Package: Its SOT-23 package is designed for compact surface mount applications, allowing for space-saving designs and easy integration into various electronic systems.
  • High Surge Capability: With its ability to withstand high energy and power dissipation, this device is suitable for high transient conditions, ensuring reliable protection against voltage transients.
  • Lead-Free and RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the MMBZ20VAL-7-F is both lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatility of the MMBZ20VAL-7-F makes it suitable for a wide range of applications, including:

  • Portable Devices
  • Power Management Systems
  • Consumer Electronics
  • Automotive Electronics
  • Telecommunication Systems

Specifications

The MMBZ20VAL-7-F operates with a working voltage range suitable for many electronic circuits, and its fast response time ensures that it reacts quickly to transient events, thereby providing immediate protection. It is designed to operate over a broad temperature range, which makes it suitable for harsh environments.

Overall, the MMBZ20VAL-7-F from Diodes Incorporated is a high-quality voltage suppression device that offers reliability and protection for electronic systems. Its compact design, energy efficiency, and compliance with environmental standards make it an excellent choice for designers and engineers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0747 $50.0490
1,635+ $0.0613 $100.2255
2,530+ $0.0594 $150.2820
3,480+ $0.0575 $200.1000
4,500+ $0.0556 $250.2000
6,025+ $0.0498 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,310 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess