EN
  • EN
  • DE

MMBT3904R-01-7

Part No MMBT3904R-01-7
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831160-MMBT3904R-01-7
Ultra Librarian 3D Model Ultra Librarian MMBT3904R-01-7 CAD Model

Description

Product Overview: MMBT3904R-01-7

The MMBT3904R-01-7 from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This robust transistor is housed in a compact SOT-23 package, making it ideal for surface-mounted design in a variety of electronic circuits.

Key Features

  • Device Type: NPN BJT - This transistor type is well-suited for amplification due to its high current gain.
  • Package: SOT-23 - A small footprint package that is widely used in modern electronics, offering a good balance between performance and size.
  • Collector-Emitter Voltage (Vceo): 40V - This rating ensures the transistor can handle moderate voltage applications without breakdown.
  • Collector Current (Ic): 200mA - The transistor can drive moderate loads, making it suitable for a wide range of applications.
  • DC Current Gain (hFE): 100 to 300 - A measure of the transistor's amplification capability, indicating good performance for signal amplification.
  • Transition Frequency (fT): 300MHz - High-frequency performance suitable for RF applications and fast switching circuits.
  • Operating Temperature Range: -55°C to +150°C - Capable of working in extreme environmental conditions, ensuring reliability and stability.

Applications

The versatile nature of the MMBT3904R-01-7 allows it to be used in a variety of electronic applications, including:

  • Low power amplification
  • Switching and digital logic circuits
  • Linear amplification and oscillator circuits
  • Signal processing
  • Power management

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBT3904R-01-7 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the MMBT3904R-01-7 is a reliable choice that won't disappoint.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess