EN
  • EN
  • DE

MMBD4448HTW-7

Part No MMBD4448HTW-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 250MA SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 3 Independent Standard 80 V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name MMBD4448HTW
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number MMBD4448HTWTR-ND, MMBD4448HTWCT, MMBD4448HTWTR, MMBD4448HTWCT-ND, MMBD4448HTW7, MMBD4448HTWDITR, MMBD4448HTWDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927485-MMBD4448HTW-7
Ultra Librarian 3D Model Ultra Librarian MMBD4448HTW-7 CAD Model

Description

Product Overview: MMBD4448HTW-7 from Diodes Incorporated

The MMBD4448HTW-7 is a high-speed switching diode, expertly crafted by Diodes Incorporated, that offers efficient and reliable performance for a multitude of electronic applications. This diode is particularly designed for situations requiring rapid switching and is often utilized in inverters, converters, and logic circuits where such characteristics are crucial.

Key Features

  • High-Speed Switching: The MMBD4448HTW-7 is capable of extremely fast switching speeds, making it suitable for high-frequency applications.
  • Surface-Mount Package: This component comes in a SOT-363 package, which is ideal for compact PCB layouts and automated assembly processes.
  • Low Forward Voltage Drop: It exhibits a low forward voltage drop, which enhances overall efficiency by minimizing power loss during operation.
  • Reverse Voltage: It can withstand a continuous reverse voltage of 100V, providing a good margin for safety in various circuit designs.
  • Lead-Free and RoHS Compliant: The MMBD4448HTW-7 is environmentally friendly, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the MMBD4448HTW-7 allows it to be used in a wide range of applications. It is particularly effective in:

  • Switching power supplies
  • DC-DC converters
  • High-speed logic circuits
  • Signal processing
  • Automotive applications

Reliability and Quality Assurance

Diodes Incorporated ensures that the MMBD4448HTW-7 meets the highest quality and reliability standards. Each diode undergoes rigorous testing and quality control measures to guarantee performance under specified conditions. Customers can trust this product for their critical design needs, knowing that it comes from a manufacturer with a strong reputation for producing dependable semiconductor components.

Whether you are designing a complex digital system or simply need a reliable switching component, the MMBD4448HTW-7 offers the performance and quality that engineers and designers have come to expect from Diodes Incorporated.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1236 $58.0920
1,140+ $0.1016 $115.8240
1,765+ $0.0982 $173.3230
2,440+ $0.0947 $231.0680
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess