The MBRM5100H-13 from Diodes Incorporated is a robust Schottky barrier rectifier designed to provide efficient low voltage, high-frequency operation in a variety of electronic applications. This device is ideal for use in power supplies, inverters, and as freewheeling diodes due to its fast switching capabilities and high surge capacity.
Key Features
- High Forward Surge Capability: The MBRM5100H-13 is capable of handling high surge currents, making it suitable for applications that experience momentary overloads.
- Low Forward Voltage Drop: This feature ensures minimal power loss during operation, contributing to higher efficiency in power conversion.
- High-Frequency Operation: The device is designed for very high-frequency applications, which is essential for modern switch-mode power supplies and converters.
- Power and Heat Management: With its low thermal resistance, the MBRM5100H-13 can manage power and heat effectively, ensuring reliable performance under varying conditions.
- Compact Package: The rectifier comes in a surface-mount package, making it suitable for high-density PCB designs and applications where space is at a premium.
Specifications
The MBRM5100H-13 features a repetitive peak reverse voltage of 100V and an average rectified forward current of 5A. Its peak forward surge current is 150A, which is impressive for its size. The operating junction temperature range is from -65°C to 150°C, allowing for use in extreme environmental conditions.
Applications
With its fast switching speed and high-efficiency operation, the MBRM5100H-13 is suitable for a wide range of applications, including:
- Power supply units
- DC-DC converters
- Automotive applications
- Power management systems
- LED lighting
- Battery charging and power regulation in portable devices
Overall, the MBRM5100H-13 Schottky barrier rectifier is a high-quality component that offers reliability and performance for designers and engineers looking to optimize their power systems.