EN
  • EN
  • DE

MBRD1035CTL-13

Part No MBRD1035CTL-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 316546-MBRD1035CTL-13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRD1035CTL-13 CAD Model

Description

MBRD1035CTL-13 Schottky Barrier Rectifier

The MBRD1035CTL-13 from Diodes Incorporated is a robust Schottky barrier rectifier that is designed to offer efficient power management in a compact package. This component is particularly well-suited for applications requiring low voltage drop and high efficiency, making it an ideal choice for various power supply and conversion systems.

Constructed with a guard ring for enhanced rugged transient performance, the MBRD1035CTL-13 ensures reliability and stability in the most demanding situations. This feature is critical for protecting the device from voltage spikes and surges that can occur in electrical circuits, thereby enhancing the longevity of the product.

Key Features:

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which minimizes power loss and improves efficiency, especially important in battery-powered devices where energy conservation is paramount.
  • High Current Capability: With a forward continuous current of 10A, the MBRD1035CTL-13 can handle significant current loads, making it suitable for high-power applications.
  • High Surge Capability: Its capability to withstand high surge currents ensures that the device can handle brief overloads without failure, providing an additional layer of protection for sensitive electronic components.
  • TO-252 Package: The component is housed in a TO-252 (DPAK) package, which is known for its small footprint and ability to dissipate heat effectively. This packaging makes the MBRD1035CTL-13 a space-saving solution for compact designs.
  • Operating Junction Temperature: It operates within a wide junction temperature range of -55°C to +150°C, allowing for use in various environmental conditions.

The MBRD1035CTL-13 is RoHS compliant, meaning it meets the restrictions on hazardous substances set by the European Union, making it an environmentally friendly choice for manufacturers concerned with ecological impacts.

Overall, Diodes Incorporated's MBRD1035CTL-13 Schottky barrier rectifier is a high-performance component that combines efficiency, reliability, and compact design to meet the needs of modern electronic circuits. Whether it's for power supply units, DC-DC converters, or other high-frequency applications, this rectifier provides a dependable solution for smooth and safe power regulation.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess