EN
  • EN
  • DE

MBRD10150CTL4G

Part No MBRD10150CTL4G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 316544-MBRD10150CTL4G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRD10150CTL4G CAD Model

Description

Product Overview: MBRD10150CTL4G - Schottky Barrier Rectifier

The MBRD10150CTL4G from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring efficient and reliable power conversion and management. This rectifier is a popular choice among engineers for its low forward voltage drop and high surge current capability, making it suitable for a wide range of electronic circuits.

Key Features

  • High Forward Surge Capability: This component is capable of handling high surge currents, ensuring reliability during transient conditions.
  • Low Power Loss: With its low forward voltage drop, the MBRD10150CTL4G ensures minimal power loss during operation, enhancing overall efficiency.
  • High Frequency Operation: Its fast switching capability makes it ideal for high-frequency applications.
  • RoHS Compliant: The MBRD10150CTL4G is compliant with RoHS standards, making it environmentally friendly and suitable for use in various global markets.
  • Guard Ring Die Construction: The guard ring construction provides transient over-voltage protection, enhancing the reliability of the device.
  • Package: It comes in a TO-252 (DPAK) package, which is designed for compact surface mount applications.

Applications

The MBRD10150CTL4G is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Battery charging systems
  • Power management systems

Specifications

The MBRD10150CTL4G boasts impressive specifications that make it a robust choice for power rectification needs:

  • Maximum Recurrent Peak Reverse Voltage: 150V
  • Maximum RMS Voltage: 105V
  • Maximum DC Blocking Voltage: 150V
  • Maximum Average Forward Rectified Current: 10A
  • Operating Junction Temperature: -65°C to +175°C

With its combination of efficiency, reliability, and environmental compliance, the MBRD10150CTL4G Schottky barrier rectifier from Diodes Incorporated stands out as a superior choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess