EN
  • EN
  • DE

MBR3060CTP

Part No MBR3060CTP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 30A SCHOTTKY BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Mounting Through Hole
Operating Temp Range -65C to 175C
Package Type ITO-220S
Packaging Rail/Tube
Pin Count 3 +Tab
Operating Temperature Classification Military
Configuration Dual Common Cathode
Rad Hardened No
Rectifier Type Schottky Diode
Peak Non-Repetitive Surge Current 250(A)
Peak Rep Rev Volt 60(V)
Rev Curr 100(uA)
Forward Voltage 0.75(V)
Avg. Forward Curr (Max) 30
Win Source Part Number 041437-MBR3060CTP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR3060CTP CAD Model

Description

Introducing the MBR3060CTP Schottky Rectifier from Diodes Incorporated

The MBR3060CTP is a robust and efficient Schottky Barrier Rectifier designed for high-performance applications requiring low voltage drop and high-frequency operation. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products, this rectifier is specifically engineered to cater to the demanding needs of power supply designers.

Key Features of the MBR3060CTP

  • High Surge Capability: The MBR3060CTP is capable of withstanding high surge currents, making it an ideal choice for applications prone to surges and spikes.
  • Low Power Loss: Its low forward voltage drop ensures minimal power loss during operation, which translates to higher efficiency and reduced thermal stress on the system.
  • High Current Capacity: With a forward continuous current rating of 30A, this device can handle significant current loads, suitable for high-power applications.
  • Dual Rectifier Configuration: The device features a common cathode dual Schottky rectifier configuration, which simplifies designs by allowing the use of a single component instead of multiple discrete diodes.
  • High-Temperature Operation: The MBR3060CTP is designed to perform reliably in high-temperature environments, with an operating junction temperature range of -65°C to 175°C.

Applications

The versatility of the MBR3060CTP makes it an excellent choice for a wide array of applications, including:

  • Switching power supplies
  • Free-wheeling diodes
  • DC-DC converters
  • Or-ing diode
  • Reverse battery protection
  • Automotive applications

Package and Compliance

The MBR3060CTP comes in a TO-220 package, known for its ease of installation and robustness. It also complies with RoHS and is lead-free, making it an environmentally friendly choice for electronic designs.

In conclusion, the MBR3060CTP Schottky Rectifier from Diodes Incorporated offers designers a reliable and efficient solution for their high-frequency, high-current applications. Its combination of durability, efficiency, and high-temperature performance makes it a standout component in the semiconductor industry.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7312 $51.1840
170+ $0.5999 $101.9830
260+ $0.5812 $151.1120
360+ $0.5624 $202.4640
460+ $0.5437 $250.1020
620+ $0.4875 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 785 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess