EN
  • EN
  • DE

MBR3040CTP

Part No MBR3040CTP
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY SWITCH TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 787522-MBR3040CTP
Ultra Librarian 3D Model Ultra Librarian MBR3040CTP CAD Model

Description

MBR3040CTP Dual Common-Cathode Schottky Rectifier

The MBR3040CTP is a robust dual common-cathode Schottky rectifier designed by Diodes Incorporated, renowned for its high efficiency and reliability in power conversion applications. This component is a staple in the electronics industry, providing a compact and efficient solution for designers looking to optimize their power management systems.

Key Features:

  • High Current Capability: The MBR3040CTP is capable of handling a continuous forward current of up to 30A, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss and improved system efficiency, which is crucial for maintaining the performance of the end application.
  • High Surge Capability: Its peak surge current rating allows the device to handle high surge currents without failure, providing a reliable solution for applications subject to transient conditions.
  • Operating Temperature Range: The device can operate over a wide temperature range, making it suitable for various industrial and commercial environments.
  • Package: The MBR3040CTP comes in a TO-220 package, which is widely used and easily integrated into various circuit designs.

Applications:

The versatility of the MBR3040CTP makes it an ideal choice for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Telecommunications equipment
  • Computing systems
  • High-frequency rectification

Quality and Reliability:

Diodes Incorporated ensures that the MBR3040CTP meets the highest quality and reliability standards. The device is characterized by its robust construction, which provides enhanced thermal performance and long-term reliability. This makes the MBR3040CTP a trusted component in critical power management systems where performance cannot be compromised.

In conclusion, the MBR3040CTP from Diodes Incorporated is an exceptional choice for designers seeking a high-performance, dual common-cathode Schottky rectifier. Its superior electrical characteristics and thermal performance make it a pivotal component in the development of efficient and reliable power conversion solutions.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess