EN
  • EN
  • DE

MBR1070CT

Part No MBR1070CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 10A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 70V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 950mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 70V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1215961-MBR1070CT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name MBR1070CT
Introduction Date May 16, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MBR1070CT CAD Model

Description

Product Overview: MBR1070CT from Diodes Incorporated

The MBR1070CT is a high-performance Schottky barrier rectifier designed by Diodes Incorporated. This robust rectifier is engineered to cater to the demanding requirements of high-frequency rectifier circuits. With its dual diode configuration, it is particularly well-suited for applications requiring a common cathode pair in a compact package.

Key Features

  • High Current Capability: The MBR1070CT is capable of handling a significant forward current of 10A, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this device ensures minimal power loss and higher efficiency, which is critical for power-sensitive designs.
  • High Surge Capacity: It can withstand surge currents, providing robust performance under stress conditions.
  • Thermal Performance: The device is designed with a guard ring for enhanced ruggedness and long-term reliability, also providing excellent thermal performance.

Electrical Characteristics

At the heart of the MBR1070CT's electrical prowess is its ability to operate with a repetitive peak reverse voltage of 70V, which ensures compatibility with a wide range of applications. The device also features a maximum forward voltage of 0.83V, contributing to its efficiency in high-frequency applications.

Applications

The MBR1070CT is versatile and can be used in a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power factor correction circuits

Package and Quality

The device comes in a TO-220AB package, which is known for its durability and ease of mounting on printed circuit boards. Diodes Incorporated ensures that the MBR1070CT meets rigorous quality standards, providing reliable performance for critical applications.

In summary, the MBR1070CT from Diodes Incorporated is a powerful, efficient, and reliable solution for designers looking to incorporate a high-quality Schottky barrier rectifier into their electronic circuits. Its combination of high current capability, low forward voltage drop, and robust thermal performance makes it an excellent choice for a wide range of power management tasks.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess