EN
  • EN
  • DE

MBR10100CTF-G1

Part No MBR10100CTF-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 850mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220F-3
Win Source Part Number 003321-MBR10100CTF-G1
Ultra Librarian 3D Model Ultra Librarian MBR10100CTF-G1 CAD Model

Description

MBR10100CTF-G1: A High-Efficiency Schottky Barrier Rectifier

The MBR10100CTF-G1 from Diodes Incorporated is a state-of-the-art Schottky barrier rectifier designed to meet the stringent requirements of modern electronic applications. This device is engineered to provide high surge capability, low power loss, and improved efficiency, making it an ideal choice for high-frequency and energy-sensitive environments.

Product Features

  • High Forward Surge Capability: The MBR10100CTF-G1 is capable of withstanding high surge currents, making it resilient in applications where surge conditions are a concern.
  • Low Power Loss: With its Schottky barrier design, it exhibits lower forward voltage drop compared to traditional rectifiers, resulting in reduced power loss and improved efficiency.
  • High Current Operation: This device supports a high average rectified forward current of 10A, suitable for handling significant power levels.
  • High Reverse Voltage: Rated at 100V, it can efficiently handle high reverse voltages, which is critical for ensuring the protection and longevity of electrical components.
  • Thermal Resistance: The MBR10100CTF-G1 boasts excellent thermal resistance characteristics, ensuring reliable operation even under high-temperature conditions.
  • RoHS Compliant: Compliance with RoHS standards signifies that this component is manufactured with a commitment to environmental responsibility, avoiding the use of hazardous substances.

Applications

The versatility of the MBR10100CTF-G1 allows it to be used across various applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Battery charging systems
  • Automotive applications
  • High-frequency inverters
  • Telecommunications equipment

Package and Quality Assurance

Enclosed in a TO-220F package, the MBR10100CTF-G1 is designed for easy mounting and heat dissipation. Diodes Incorporated ensures that each unit is rigorously tested to meet high-quality standards, providing reliable performance for critical electronic systems.

Whether you are designing power management systems or looking to enhance efficiency in your electronic designs, the MBR10100CTF-G1 offers the performance and reliability that engineers and technicians trust.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8125 $52.8125
150+ $0.6667 $100.0050
235+ $0.6459 $151.7865
320+ $0.6250 $200.0000
415+ $0.6042 $250.7430
555+ $0.5417 $300.6435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess