EN
  • EN
  • DE

MB10F-13

Part No MB10F-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 800MA MBF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBF
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package MBF
Family Name MB10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MB10F-13DICT, MB10F-13DIDKR, MB10F-13DITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882736-MB10F-13
Ultra Librarian 3D Model Ultra Librarian MB10F-13 CAD Model

Description

Introducing the MB10F-13 Bridge Rectifier from Diodes Incorporated

Diodes Incorporated presents the MB10F-13, a high-quality bridge rectifier that is designed to meet the demanding requirements of efficient AC to DC conversion. This robust component is a perfect solution for a wide range of applications, including power supplies, battery charging systems, and other electronic devices that require a reliable and consistent power source.

Key Features

  • High Current Rating: The MB10F-13 offers a forward current rating of 1A, which makes it suitable for handling moderate levels of current in electronic circuits.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 1000V, this bridge rectifier can withstand high voltage spikes, ensuring long-term reliability and stability in your applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances efficiency by minimizing power loss during the rectification process.
  • Compact Design: The MB10F-13 comes in a miniature package, making it ideal for use in space-constrained applications without sacrificing performance.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The MB10F-13 is versatile and can be used in various electronic circuits and products. Some of its common applications include:

  • Power Management Systems
  • Consumer Electronics
  • Telecommunication Devices
  • Industrial Equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The MB10F-13 is no exception and is manufactured to stringent standards, ensuring it meets the reliability expectations of today's electronic industry. It is RoHS compliant and lead-free, making it an environmentally friendly choice for your electronic designs.

Easy Integration

The MB10F-13 is designed for easy implementation into various circuit designs. It comes in a standard 4-pin MBF package, which is widely accepted in the industry, ensuring compatibility with a broad range of PCB layouts.

In summary, the MB10F-13 from Diodes Incorporated is a reliable and efficient bridge rectifier that offers superior performance for your AC to DC conversion needs. Its compact size, high voltage capability, and low power loss make it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1365 $50.5050
895+ $0.1120 $100.2400
1,385+ $0.1085 $150.2725
1,905+ $0.1050 $200.0250
2,465+ $0.1015 $250.1975
3,300+ $0.0910 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,477 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess