EN
  • EN
  • DE

LT432NCRPA

Part No LT432NCRPA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Base Product Number LT432
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1323723-LT432NCRPA
Ultra Librarian 3D Model Ultra Librarian LT432NCRPA CAD Model

Description

Introducing the LT432NCRPA – A High-Precision Voltage Reference from Diodes Incorporated

The LT432NCRPA is a cutting-edge voltage reference component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This precision device is engineered to offer a stable and accurate reference voltage, which is essential for a wide range of electronic applications where voltage precision is critical.

At the heart of the LT432NCRPA is its ability to provide a low-temperature coefficient and excellent long-term stability. These features make it an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits that require a precise reference voltage for accurate operation.

Key Features of the LT432NCRPA:

  • High Accuracy: The LT432NCRPA boasts a tight initial accuracy, ensuring that devices and systems can perform to their highest specifications without requiring extensive calibration.
  • Low Temperature Coefficient: Temperature fluctuations can adversely affect electronic components, but the LT432NCRPA minimizes this impact with its low temperature coefficient, maintaining a consistent performance across a wide temperature range.
  • Long-term Stability: Over time, components can drift, but the LT432NCRPA is designed for endurance, offering exceptional long-term stability and reliability.
  • Low Noise: Noise can interfere with electronic signals, but the LT432NCRPA operates with low noise levels, making it suitable for high-precision and noise-sensitive applications.
  • Wide Operating Current Range: This device supports a broad operating current range, providing flexibility in a variety of circuit designs.

The LT432NCRPA comes in a robust package that is designed to integrate seamlessly into a variety of electronic systems. Its compact form factor makes it an excellent choice for space-constrained applications while still delivering the high performance expected from Diodes Incorporated products.

Whether you're developing precision instrumentation, portable devices, or any application that demands a high-accuracy voltage reference, the LT432NCRPA from Diodes Incorporated is a component that can help ensure the success of your project. With its combination of precision, stability, and reliability, the LT432NCRPA is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor solutions.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess