EN
  • EN
  • DE

LA1117AADB250

Part No LA1117AADB250
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC REG LDO 1A 250V SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 1.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 10 mA
PSRR 70dB (120Hz)
Control Features Current Limit
Protection Features Over Current, Over Temperature, Transient Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-LA1117AADB250TR
Standard Package 4,000
Win Source Part Number 971849-LA1117AADB250
Ultra Librarian 3D Model Ultra Librarian LA1117AADB250 CAD Model

Description

Introducing the LA1117AADB250 Voltage Regulator by Diodes Incorporated

The LA1117AADB250 from Diodes Incorporated is a highly efficient, fixed-voltage linear regulator designed to provide a steady power supply for a wide range of applications. This regulator is an essential component for ensuring stable operation in electronic circuits, and it is particularly well-suited for use in portable devices, where power efficiency and reliability are critical.

Constructed with precision in mind, the LA1117AADB250 offers a fixed output voltage of 2.5V, which is ideal for powering low-voltage logic and ICs. Its ability to provide a maximum output current of up to 1A makes it a versatile choice for various electronic devices, from small handheld gadgets to larger, more power-intensive equipment.

One of the standout features of this voltage regulator is its low dropout voltage, which ensures that it continues to provide a stable output even when the input voltage is only slightly above the output voltage. This low dropout characteristic is particularly beneficial in battery-operated devices, where it helps to maximize battery life by allowing the regulator to function efficiently even as the battery voltage declines.

The LA1117AADB250 also boasts excellent load and line regulation, which guarantees consistent performance regardless of changes in the input voltage or variations in the load. This stability is crucial for maintaining the reliability of sensitive electronic components that require a constant voltage level.

Safety is a top priority in the design of the LA1117AADB250. It includes built-in thermal shutdown and current limit features to protect the device and the overall circuit from damage due to overheating or excessive current draw. These protective measures ensure that the regulator operates within safe parameters, providing peace of mind for both designers and end-users.

Available in a compact SOT-223 package, the LA1117AADB250 is designed for easy integration into a variety of circuit layouts. Its small footprint allows for efficient use of board space, making it an excellent choice for space-constrained applications.

In summary, the LA1117AADB250 from Diodes Incorporated is a reliable, high-performance voltage regulator that offers a combination of low dropout voltage, robust load and line regulation, and essential safety features, all packed into a compact and efficient design.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess