EN
  • EN
  • DE

KBP2005G

Part No KBP2005G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 50V 2A KBP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features Bridge Rectifier Single Phase Standard 50 V Through Hole KBP
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, KBP
Case / Package KBP
Family Name KBP2005
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 35
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876333-KBP2005G
Ultra Librarian 3D Model Ultra Librarian KBP2005G CAD Model

Description

The KBP2005G is a high-quality bridge rectifier from Diodes Incorporated, renowned for its reliability and efficiency in converting alternating current (AC) to direct current (DC). This electronic component is designed to cater to a wide array of applications, making it a versatile choice for engineers and designers in various fields.

Key Features

  • High Current Capability: With a forward current of 2A, the KBP2005G is capable of handling moderate power requirements, suitable for a broad range of electronic circuits.
  • Peak Reverse Voltage: It can withstand up to 50V peak reverse voltage, ensuring durability and stability in fluctuating voltage conditions.
  • Low Forward Voltage Drop: The component boasts a low forward voltage drop, which enhances efficiency by minimizing power loss during operation.
  • High Surge Current Capability: Its ability to manage high surge currents makes it ideal for applications that experience short bursts of high power demand.

Applications

The KBP2005G is suitable for use in a variety of applications, including:

  • Power supplies
  • Adapters
  • Lighting fixtures
  • Home appliances
  • Office equipment
  • Telecommunication devices

Package and Mounting

This bridge rectifier comes in a KBP package, which is a standard size for through-hole mounting. This makes it easy to incorporate into printed circuit boards (PCBs) for both prototyping and mass production.

Quality and Reliability

Diodes Incorporated is committed to providing components that meet the highest standards of quality and reliability. The KBP2005G bridge rectifier is no exception, undergoing rigorous testing to ensure it performs to specifications under varying conditions.

Environmental Compliance

The KBP2005G is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is manufactured without the use of harmful substances, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess