EN
  • EN
  • DE

KBJ404G

Part No KBJ404G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 4A 400V KBJ / Diode Rectifier Bridge Single 400V 4A 4-Pin Case KBJ Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 2A
Current - Reverse Leakage @ Vr 5μA @ 400V
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, KBJ
Manufacturer Package KBJ
Win Source Part Number 777965-KBJ404G
Popularity Medium
Supply and Demand Status Limited
Family Name KBJ404G
Introduction Date May 15, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KBJ404G CAD Model

Description

Introducing the KBJ404G Bridge Rectifier from Diodes Incorporated

The KBJ404G is a robust single-phase bridge rectifier from Diodes Incorporated, renowned for its reliability and efficiency in converting alternating current (AC) to direct current (DC). This electronic component is designed to cater to a wide range of applications, making it a versatile choice for professionals in the electronics industry.

Encased in a KBJ package, the KBJ404G bridge rectifier boasts a high forward current of 4A with a peak reverse voltage (PRV) of 400V, providing a perfect blend of current capacity and voltage rating for various medium-power applications. The device's high surge current capability ensures it can handle overloads effectively, making it suitable for demanding environments.

Key Features of the KBJ404G:

  • High Forward Current: With a 4A RMS forward current, the KBJ404G can support a significant amount of current for a variety of electronic circuits.
  • Peak Reverse Voltage: A 400V PRV rating allows the device to withstand potential voltage spikes without compromising performance.
  • Surge Overload Rating: The bridge rectifier can handle a surge overload rating, ensuring durability and longevity even in high-stress situations.
  • High Efficiency: The KBJ404G is designed for optimal efficiency, reducing energy loss and heat generation during operation.
  • Low Forward Voltage Drop: The low forward voltage drop feature minimizes power dissipation and improves efficiency, which is critical in power-sensitive designs.
  • Isolation Voltage: With an excellent isolation voltage rating, this component ensures safe operation by preventing electrical shocks and protecting other circuit elements from voltage transients.

The KBJ404G is ideal for use in a variety of electronic devices, including power supplies, adaptors, lighting systems, and other consumer electronics that require rectification. Its compact size and industry-standard footprint make it easy to integrate into existing designs without the need for significant layout changes.

Diodes Incorporated's commitment to quality is evident in the KBJ404G, which is manufactured to meet high standards for stability and performance. Whether you are designing new electronic products or seeking to improve existing ones, the KBJ404G bridge rectifier is a reliable and cost-effective choice that will not disappoint.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3085 $50.9025
400+ $0.2531 $101.2400
615+ $0.2452 $150.7980
845+ $0.2373 $200.5185
1,090+ $0.2294 $250.0460
1,460+ $0.2057 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess