EN
  • EN
  • DE

JT3524010P

Part No JT3524010P
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XO OSCILLATOR SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Obsolete
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1366434-JT3524010P
Ultra Librarian 3D Model Ultra Librarian JT3524010P CAD Model

Description

Diodes Incorporated JT3524010P Product Overview

The Diodes Incorporated JT3524010P is a high-performance, precision junction field-effect transistor (JFET) that offers a robust and efficient solution for a wide range of applications. This device is designed to provide high input impedance and low leakage current, making it an excellent choice for sensitive analog signal processing tasks.

Key Features

  • High Input Impedance: The JT3524010P boasts a very high input impedance, which minimizes the loading effect on signal sources and preserves signal integrity.
  • Low Leakage Current: With its low leakage current, this JFET ensures minimal power loss and is suitable for battery-powered applications where power efficiency is critical.
  • Low Noise: The device is optimized for low noise performance, making it ideal for audio amplifiers, preamplifiers, and other applications where a clean signal is paramount.
  • Wide Operating Temperature Range: This JFET can operate over a broad temperature range, maintaining stable performance across various environmental conditions.

Applications

The JT3524010P is versatile and can be employed in numerous applications, including:

  • Analog Signal Processing
  • High-Fidelity Audio Systems
  • Sensor Amplification
  • Impedance Buffering
  • Electronic Measurement Equipment

Product Specifications

Diodes Incorporated ensures that the JT3524010P meets rigorous standards, with specifications that include:

  • Channel Type: N-Channel
  • Drain-Source Breakdown Voltage: 40V
  • Gate-Source Cutoff Voltage: -3V to -10V
  • Continuous Drain Current: 10mA
  • Package: TO-92, making it easy to integrate into various circuit designs.

With its combination of high performance, reliability, and versatility, the JT3524010P from Diodes Incorporated is a top choice for designers and engineers looking to enhance their electronic systems. Whether for professional or hobbyist applications, this JFET is engineered to deliver consistent, high-quality results where precision is key.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess