EN
  • EN
  • DE

GBP810

Part No GBP810
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description GBP810 / Bridge Rectifier Single Phase Standard 1 kV Through Hole GBP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer Diodes Incorporated
Packaging Bulk
Product Status Last Time Buy
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 8 A
Voltage - Forward (Vf) (Max) @ If 1 V @ 4 A
Current - Reverse Leakage @ Vr 1 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 4-SIP, GBP
Supplier Device Package GBP
REACH Status REACH Unaffected
Other Part Number 31-GBP810
Standard Package 1
Win Source Part Number 1324298-GBP810
Ultra Librarian 3D Model Ultra Librarian GBP810 CAD Model

Description

The GBP810 from Diodes Incorporated is a robust bridge rectifier designed to deliver efficient and reliable performance for a variety of applications. This electronic component is essential for converting alternating current (AC) to direct current (DC), making it a critical part of power supply units in consumer electronics, industrial equipment, and other electrical devices.

Featuring a glass passivated chip, the GBP810 offers enhanced reliability and a long operational life. This process ensures that the device is protected against environmental factors, such as moisture and temperature variations, which can affect performance over time. With a high surge current capability, this bridge rectifier can handle occasional peaks in current without suffering damage, making it suitable for applications that experience transient overloads.

The GBP810 is rated for a maximum repetitive peak reverse voltage (VRRM) of 1000V, which makes it suitable for high-voltage applications. Its forward current rating of 8A indicates its capability to handle a significant amount of current during operation. Additionally, the device has a low forward voltage drop, which contributes to its efficiency by minimizing power loss during the rectification process.

This bridge rectifier comes in a through-hole package, specifically in a single in-line (SIP) package, which allows for easy mounting on printed circuit boards (PCBs). The package is designed for optimal heat dissipation, ensuring that the GBP810 operates within its specified temperature range even under full-load conditions.

With its combination of durability, efficiency, and high voltage and current ratings, the GBP810 from Diodes Incorporated is an excellent choice for designers and engineers looking for a reliable bridge rectifier for their power conversion needs.

Key Features:

  • Maximum Repetitive Peak Reverse Voltage: 1000V
  • Average Forward Current: 8A
  • High surge current capability
  • Low forward voltage drop
  • Glass passivated chip for enhanced reliability
  • Through-hole SIP package for easy PCB mounting

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0902 $50.0610
1,355+ $0.0740 $100.2700
2,095+ $0.0717 $150.2115
2,885+ $0.0694 $200.2190
3,730+ $0.0671 $250.2830
4,995+ $0.0601 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 458,180 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess