EN
  • EN
  • DE

GBJ2002-F

Part No GBJ2002-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 200V 20A GBJ / Diode Rectifier Bridge Single 200V 20A 4-Pin(4+Tab) Case GBJ Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 1.05V @ 10A
Current - Reverse Leakage @ Vr 10μA @ 200V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP, GBJ
Manufacturer Package GBJ
Win Source Part Number 774985-GBJ2002-F
Popularity Medium
Supply and Demand Status Balance
Family Name GBJ2002
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian GBJ2002-F CAD Model

Description

The GBJ2002-F from Diodes Incorporated is a high-quality, single-phase bridge rectifier designed for efficient and reliable AC to DC conversion in a variety of electronic applications. Its robust construction and superior electrical characteristics make it an ideal choice for designers looking to enhance the performance and longevity of their power management systems.

Key Features

  • Voltage Ratings: This component is capable of rectifying an alternating current (AC) input voltage up to a maximum repetitive peak reverse voltage (VRRM) of 200V.
  • Current Capacity: It offers a high forward current of 2A, ensuring suitability for a wide range of applications requiring moderate power levels.
  • High Surge Current: With a forward surge current of 60A, the GBJ2002-F can handle high peak currents, making it reliable during surge conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency and reduces thermal stress during operation.
  • Isolation Voltage: It is rated for an isolation voltage of 1500V, providing ample electrical isolation between the input and output for safety.
  • Package: Encased in a GBJ package, the GBJ2002-F ensures a compact footprint while offering through-hole mounting for easy integration into various circuit designs.

Applications

The GBJ2002-F is versatile and can be used in a multitude of applications, including:

  • Power supplies
  • Adapters
  • On-board DC/DC converters
  • Lighting systems
  • Chargers
  • Office automation machines
  • Telecommunication devices

Reliability and Compliance

Diodes Incorporated ensures that the GBJ2002-F meets stringent quality and reliability standards. It is RoHS compliant, adhering to environmental directives by avoiding the use of hazardous substances. Additionally, the device is designed to withstand the rigors of commercial and industrial environments, providing a dependable solution for your power rectification needs.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9435 $58.3050
65+ $1.5947 $103.6555
100+ $1.5449 $154.4900
135+ $1.4950 $201.8250
175+ $1.4452 $252.9100
235+ $1.2957 $304.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess