EN
  • EN
  • DE

GBJ1510-F

Part No GBJ1510-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 15A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Bridge Rectifier Single Phase Standard 1 kV Through Hole GBJ
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, GBJ
Case / Package GBJ
Family Name GBJ1510
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number GBJ1510-FDI, GBJ1510F
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872603-GBJ1510-F
Ultra Librarian 3D Model Ultra Librarian GBJ1510-F CAD Model

Description

The GBJ1510-F is a robust bridge rectifier produced by Diodes Incorporated, a trusted name in the manufacture and design of high-quality semiconductor products. This component is specifically designed to convert an alternating current (AC) input into a direct current (DC) output, a function that is essential in numerous electronic applications.

Key Features

  • Voltage Ratings: The GBJ1510-F has a maximum repetitive peak reverse voltage of 1000V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle up to 15A of average rectified output current, which is adequate for a wide range of electrical devices.
  • High Surge Current Capability: This component can withstand surge overload ratings, ensuring reliability during momentary over-current conditions.
  • Isolation Voltage: With an isolation voltage of 1500V from case to leads, it provides additional safety and stability in electrical circuits.
  • Efficiency: Designed for efficient operation, the GBJ1510-F ensures minimal power loss during the rectification process.

Package and Mounting

The GBJ1510-F comes in a GBJ package which is known for its reliability and strength. The package is designed for through-hole mounting, which allows for secure attachment to a printed circuit board (PCB) and easy replacement if necessary.

Applications

This bridge rectifier is versatile and can be used in a variety of applications such as:

  • Power supplies for consumer electronic devices
  • LED lighting applications
  • Adapters and battery chargers
  • Office machines and home appliances
  • Telecommunication equipment

Environmental and Safety Standards

The GBJ1510-F is compliant with RoHS and Green Device requirements, reflecting Diodes Incorporated's commitment to environmental responsibility. Additionally, it meets UL recognition for safety standards, ensuring that it can be used in commercial products without compromising user safety.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5877 $50.2278
34+ $2.9438 $100.0892
53+ $2.8518 $151.1454
73+ $2.7598 $201.4654
94+ $2.6678 $250.7732
126+ $2.3918 $301.3668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess