EN
  • EN
  • DE

FST697TA

Part No FST697TA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 265368-FST697TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FST697TA CAD Model

Description

The FST697TA is a cutting-edge NPN transistor manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This transistor is designed to meet the demands of modern electronic circuits, offering high-speed switching capabilities and excellent amplification properties.

Key Features and Benefits

  • High Current Gain Bandwidth: The FST697TA boasts a high current gain bandwidth (fT), which makes it suitable for applications that require fast switching and accurate signal amplification.
  • Low Saturation Voltage: This transistor is engineered to have a low collector-emitter saturation voltage, reducing power loss and improving efficiency in a wide range of applications.
  • High Collector Current: With the ability to handle a high collector current, the FST697TA is capable of driving larger loads, making it a versatile choice for power management tasks.
  • Complementary PNP Type Available: For design flexibility, Diodes Incorporated offers a complementary PNP type transistor, allowing for push-pull configurations and other circuit topologies that require both NPN and PNP transistors.

Applications

The FST697TA is ideal for a range of applications, including:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The FST697TA is no exception, as it is constructed with reliability in mind, ensuring stable performance over its lifespan. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Technical Specifications

Parameter Value
Configuration Single
Collector- Base Voltage (VCBO) 120V
Collector- Emitter Voltage (VCEO) 100V
Emitter- Base Voltage (VEBO) 5V
Collector Current (IC) 3A
DC Current Gain (hFE) 40 to 320
Power Dissipation (Pd) 2W
Operating and Storage Junction Temperature Range -55 to +150°C

For detailed information, datasheets, and technical support, customers should visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

NEC
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Skyworks Solutions Inc.
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
NEC
Lowest to $11.4253
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess