EN
  • EN
  • DE

FS10KM-10

Part No FS10KM-10
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 264862-FS10KM-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS10KM-10 CAD Model

Description

Product Overview: FS10KM-10 MOSFET by Diodes Incorporated

The FS10KM-10 is a high-performance N-Channel MOSFET designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This MOSFET is specifically engineered to deliver efficient power management and switching with high reliability, making it a suitable choice for a wide range of applications, including power supplies, motor controls, and inverter circuits.

Key Features

  • High-Speed Switching: The FS10KM-10 is optimized for fast switching speeds, which minimizes energy loss during power conversion and enhances overall efficiency.
  • Low On-Resistance: With a low on-resistance (RDS(on)), this MOSFET ensures lower voltage drop across the device when conducting, which translates to reduced power dissipation and improved thermal performance.
  • Voltage Rating: It is designed to handle a drain-source voltage (VDSS) of up to 500V, making it robust for high-voltage applications.
  • Current Capacity: The device can support a continuous drain current (ID) of 10A, allowing it to manage significant power levels.
  • TO-220AB Package: The FS10KM-10 comes in a TO-220AB package, which is well-known for its ability to dissipate heat effectively. This package is also easy to mount and handle in various circuit layouts.

Applications

The versatility of the FS10KM-10 MOSFET by Diodes Incorporated makes it an excellent choice for a diverse array of electronic designs. Some of its potential applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Inverters
  • Motor Drives and Controllers
  • Lighting Systems
  • High-Efficiency Power Management Circuits

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The FS10KM-10 MOSFET is no exception, as it is built with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure its performance under various conditions. With its robust design and superior electrical characteristics, the FS10KM-10 is an ideal component for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Intel
Lowest to $10.8258
NEC
Need more? Email Us
NEC
Need more? Email Us
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess