EN
  • EN
  • DE

FN2500267J

Part No FN2500267J
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CLOCK SAW OSCILLATOR SEAM7050 T& / XO (Standard) Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ FN
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Base Product Number FN2500267
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1059530-FN2500267J
Ultra Librarian 3D Model Ultra Librarian FN2500267J CAD Model

Description

Diodes Incorporated presents the FN2500267J, a high-performance, precision-engineered electronic component designed to meet the stringent requirements of modern electronic circuits. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • High Precision: The FN2500267J is built for applications requiring accurate signal processing, ensuring minimal deviation and consistent performance.
  • Durability: Manufactured with robust materials, this component is capable of withstanding harsh conditions, making it suitable for industrial and automotive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the FN2500267J operates with minimal power, thereby reducing the overall energy footprint of the system.
  • Compact Form Factor: Its small size allows for integration into space-constrained designs without sacrificing functionality or performance.
  • Wide Operating Temperature Range: The device can function effectively across a broad range of temperatures, ensuring reliability in varied environmental conditions.

Applications

The FN2500267J is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Telecommunication Infrastructure
  • Consumer Electronics

Quality and Compliance

Diodes Incorporated ensures that the FN2500267J adheres to the highest standards of quality and compliance. The product undergoes rigorous testing and verification processes to guarantee performance in line with industry specifications and customer expectations.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the FN2500267J. Diodes Incorporated provides datasheets, application notes, and design resources to assist engineers in integrating this component into their designs effectively and efficiently.

For more information or to inquire about purchasing the FN2500267J, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess