EN
  • EN
  • DE

FN1000057

Part No FN1000057
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 10.0000MHZ CMOS SMD / 10 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ FN
Package Bulk
Base Resonator Crystal
Type XO (Standard)
Frequency 10 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 15mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.071" (1.80mm)
Current - Supply (Disable) (Max) 10µA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1081393-FN1000057
Ultra Librarian 3D Model Ultra Librarian FN1000057 CAD Model

Description

Introducing the FN1000057 from Diodes Incorporated

The FN1000057 is a state-of-the-art semiconductor component designed and manufactured by the renowned industry leader, Diodes Incorporated. This product is engineered to meet the highest standards of quality and performance, catering to the needs of advanced electronic systems across various sectors.

At the heart of the FN1000057 lies its robust design, which ensures reliable operation under a wide range of environmental conditions. The component is built to deliver exceptional efficiency and longevity, making it an ideal choice for applications that demand consistent performance without compromising on durability.

One of the key features of the FN1000057 is its high level of integration, which simplifies circuit design and helps reduce the overall system cost. This integration is a testament to Diodes Incorporated's commitment to innovation and its continuous efforts to provide customers with solutions that are not only powerful but also cost-effective.

The FN1000057 boasts impressive electrical characteristics that include low power consumption and high-speed operation. These features make it perfectly suited for use in power management circuits, communication devices, and various consumer electronics where efficiency is paramount. The component's ability to operate at high frequencies without significant losses is particularly beneficial for modern, high-performance applications.

Moreover, the FN1000057 is designed with environmental responsibility in mind. Diodes Incorporated has ensured that the component complies with the latest RoHS directives, making it free from hazardous substances and safe for use in all types of electronic products. This commitment to sustainability reflects the company's dedication to not only advancing technology but also preserving the environment.

In summary, the FN1000057 from Diodes Incorporated represents a blend of cutting-edge technology, exceptional performance, and environmental consciousness. With its robust design, high integration, and impressive electrical properties, it stands out as a superior choice for designers and engineers looking to push the boundaries of what's possible in electronic design.

For more detailed specifications and application notes, customers are encouraged to visit the Diodes Incorporated website or contact their local sales representative to ensure this component meets their specific design requirements.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess