EN
  • EN
  • DE

FL2400075

Part No FL2400075
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 24.0000MHZ 18PF SMD / 24 MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type MHz Crystal
Frequency 24 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±20ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 60 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Part Number 31-FL2400075DKR,31-FL2400075TR,31-FL2400075CT,FL2400075-ND
Standard Package 3,000
Win Source Part Number 1328860-FL2400075
Ultra Librarian 3D Model Ultra Librarian FL2400075 CAD Model

Description

The FL2400075 is a high-performance, precision integrated circuit produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to meet the rigorous demands of modern electronic applications, offering both reliability and efficiency. It is commonly utilized in a variety of industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • High Accuracy: The FL2400075 provides precise electrical characteristics, ensuring stable and accurate performance in critical applications.
  • Durability: Built to withstand harsh environments, this component maintains its functionality over a wide range of temperatures and conditions.
  • Low Power Consumption: A key attribute of the FL2400075 is its energy efficiency, which minimizes power usage and heat generation, extending the life of the product and the devices it powers.
  • Compact Size: Its small footprint allows for integration into space-constrained designs, making it ideal for portable and compact electronic systems.
  • RoHS Compliant: In adherence to environmental standards, the FL2400075 is RoHS compliant, indicating that it is free from hazardous substances.

Applications

The versatility of the FL2400075 makes it suitable for a wide array of applications. It is particularly useful in precision voltage regulation scenarios, signal processing, power management systems, and any circuit requiring a high degree of stability and accuracy. Its robust design also makes it an excellent choice for automotive electronics, where durability and reliability are paramount.

Technical Specifications

The FL2400075 comes with a detailed datasheet providing comprehensive technical specifications, including electrical characteristics, pin configurations, package information, and recommended operating conditions. Designers and engineers can refer to this documentation to ensure proper integration into their projects.

Availability and Ordering

Diodes Incorporated offers the FL2400075 through a network of authorized distributors. For pricing, availability, and ordering information, customers can contact Diodes Incorporated or their local authorized distributor. Bulk and sample quantities may be available to accommodate design and production requirements.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0459 $52.2950
120+ $0.8582 $102.9840
185+ $0.8314 $153.8090
250+ $0.8046 $201.1500
325+ $0.7778 $252.7850
435+ $0.6973 $303.3255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess