EN
  • EN
  • DE

FH3000010

Part No FH3000010
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 30.0000MHZ 12PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features 30 MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FH
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name FH3000010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919123-FH3000010
Ultra Librarian 3D Model Ultra Librarian FH3000010 CAD Model

Description

Product Overview: FH3000010 by Diodes Incorporated

The FH3000010 is a cutting-edge semiconductor device designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components that cater to a wide array of electronic applications.

Key Features

  • High Performance: The FH3000010 is built to deliver exceptional performance, ensuring reliability and efficiency in its applications.
  • Durability: With its robust design, the device is capable of withstanding harsh conditions, making it suitable for use in a variety of challenging environments.
  • Energy Efficiency: This product is engineered to operate with minimal power loss, contributing to energy savings and longer battery life in portable applications.
  • Compact Size: The device's small form factor enables it to fit into space-constrained applications, allowing for greater design flexibility.

Applications

The FH3000010 is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Power management solutions
  • DC-DC converters
  • Portable and battery-powered devices
  • Computing and networking equipment
  • Consumer electronics

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The FH3000010 is no exception, meeting stringent industry standards for quality and reliability. The product complies with RoHS directives, ensuring that it is free from harmful substances and is environmentally friendly.

Technical Support and Availability

Diodes Incorporated provides comprehensive technical support for the FH3000010, including detailed datasheets, application notes, and design resources to assist customers in integrating the product into their designs. Availability may vary, so customers are encouraged to contact Diodes Incorporated or authorized distributors for current stock and ordering information.

In conclusion, the FH3000010 from Diodes Incorporated represents a blend of performance, durability, and energy efficiency, making it an excellent choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess